EN
  • EN
  • DE

STM32MP157AAC3

Part No STM32MP157AAC3
Manufacturer STMicroelectronics
Catalog Embedded - Microprocessors
Description IC MPU STM32MP1 650MHZ 361TFBGA / ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr STMicroelectronics
Series STM32MP1
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 209MHz, 650MHz
Co-Processors/DSP ARM® Cortex®-M4
RAM Controllers DDR3, DDR3L, LPDDR2, LPDDR3
Graphics Acceleration Yes
Display & Interface Controllers HDMI-CEC, LCD
Ethernet 10/100Mbps, GbE
SATA -
USB USB 2.0 (2), USB 2.0 OTG+ PHY (3)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Security Features ARM TZ
Mounting Type Surface Mount
Package / Case 361-TFBGA
Supplier Device Package 361-TFBGA (12x12)
Additional Interfaces CAN, Ethernet, I²C, MMC/SD/SDIO, SPDIF, SPI, UART, USB
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352869-STM32MP157AAC3
Ultra Librarian 3D Model Ultra Librarian STM32MP157AAC3 CAD Model

Description

STM32MP157AAC3 Microprocessor Overview

The STM32MP157AAC3 is a highly capable microprocessor from STMicroelectronics, designed to offer a balance between high performance, flexibility, and cost-effectiveness. This dual-core processor integrates an Arm® Cortex®-A7 core operating at up to 800 MHz and a Cortex-M4 core at 209 MHz, making it ideal for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Dual-core Configuration: With a Cortex-A7 core for high-performance tasks and a Cortex-M4 core for real-time operations, the STM32MP157AAC3 offers an optimal mix for complex applications.
  • Advanced Graphics Support: The processor includes a 3D GPU that provides acceleration for rich graphical user interfaces and supports OpenGL ES 2.0.
  • Enhanced Connectivity: A comprehensive set of peripherals and interfaces, including multiple UARTs, I2C, SPI, CAN, and USB ports, ensures versatile connectivity options.
  • Robust Security: Security features such as hardware cryptographic acceleration and a secure boot process protect against unauthorized access and software piracy.
  • Flexible Memory Options: The STM32MP157AAC3 supports a range of external memory interfaces, including DDR3L, LPDDR2, and LPDDR3, allowing for scalable memory solutions.
  • Power Efficiency: The processor is designed for low-power operation, with multiple power-saving modes to reduce energy consumption in various use cases.

Applications

The versatility of the STM32MP157AAC3 makes it suitable for a diverse array of applications, such as:

  • Industrial automation and control systems
  • Home automation and smart home devices
  • Medical and healthcare equipment
  • Consumer electronics and wearable devices
  • Internet of Things (IoT) gateways

Development Support

STMicroelectronics provides extensive support for development with the STM32MP157AAC3, including a comprehensive software ecosystem, development boards, and a range of tools for debugging and programming. This ensures that engineers can rapidly develop and deploy applications leveraging the full capabilities of the microprocessor.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2956 $55.7736
14+ $7.6272 $106.7808
21+ $7.3888 $155.1648
28+ $7.1505 $200.2140
37+ $6.9121 $255.7477
49+ $6.1971 $303.6579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess