Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Strips and Turret Boards
Manufacturer Cinch Connectivity Solutions
Packaging Bulk
Product Status Obsolete
Type Terminal Lug Strip
Terminal Type Terminal Lug, Single End
Number of Positions 2 (1 + 1 Ground)
Number of Rows 1
Board Size 0.375" W x 0.625" H (9.53mm x 1.59mm)
Material - Board XPC
Features Standard Strip
Material Flammability Rating UL94 HB
Contact Finish Cadmium
Contact Material Steel
Mounting Hole Diameter 0.140" (3.56mm)
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 51CIN
Standard Package 1,000
Win Source Part Number 1331716-51
Ultra Librarian 3D Model Ultra Librarian 51 CAD Model

Description

The Cinch Connectivity Solutions 51 is a terminal lug strip that is used in electronic circuits.

  • Positions: 2 positions (1 + 1 ground)
  • Contact Material: Steel
  • Finish: Cadmium
  • Mounting Hole Diameter: 0.140" (3.56mm)
  • Board Size: 0.375" W x 0.625" H (9.53mm x 1.59mm)
  • Board Material: XPC
  • Material Flammability Rating: UL94 HB
  • Packaging: Bulk
  • Standard Package: 1,000
  • ROHS: Non-compliant

You May Also Be Interested in

Others
Lowest to $29.2470
ECAD model for CSC3500-L128G
Others
Lowest to $3.5044
ECAD model for CW6601P-0308
Others
Lowest to $8.5739
ECAD model for CS3843A
Others
Need more? Email Us
ECAD model for CS-5LN
Others
Need more? Email Us
ECAD model for CSC2003IPW
Others
Need more? Email Us
ECAD model for CS26LV16163HCP-70
Others
Need more? Email Us
ECAD model for CSC2256P
Others
Need more? Email Us
ECAD model for CS2842ALN8
Others
Lowest to $3.0334
ECAD model for CS6209G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention