Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953924-BV80605001911AP
Series *
Ultra Librarian 3D Model Ultra Librarian BV80605001911AP CAD Model

Description

The Intel BV80605001911AP is a Xeon processor designed for server and workstation applications. It is part of the Xeon 5600 series and provides a balance of performance and power efficiency. This processor is designed for multi-tasking and demanding workloads.

Applications:

  • Servers requiring high processing power and reliability.
  • Workstations used for content creation, engineering, and scientific simulations.
  • Data centers needing efficient and scalable computing solutions.
  • Cloud computing environments.
  • Virtualization platforms.

Features:

  • Multi-Core Architecture: Features multiple cores to handle multiple tasks simultaneously, improving overall performance.
  • Intel Turbo Boost Technology: Dynamically increases the processor's frequency as needed, providing additional performance for demanding applications.
  • Intel Hyper-Threading Technology: Enables each processor core to handle two threads concurrently, improving multitasking capabilities.
  • Integrated Memory Controller: Supports high-speed DDR3 memory, improving memory bandwidth and reducing latency.
  • Intel Virtualization Technology (VT-x): Enables hardware-assisted virtualization, improving the performance and efficiency of virtual machines.
  • Intel QuickPath Interconnect (QPI): Provides a high-speed interconnect between processors and chipsets, improving data transfer rates.

Benefits:

  • Improved Performance: Multi-core architecture and Turbo Boost Technology deliver exceptional performance for demanding applications.
  • Enhanced Multitasking: Hyper-Threading Technology enables efficient multitasking, improving productivity.
  • Increased Memory Bandwidth: Integrated memory controller and DDR3 support provide high memory bandwidth and low latency.
  • Efficient Virtualization: Virtualization Technology improves the performance and efficiency of virtual machines.
  • Scalable Computing: QuickPath Interconnect enables scalable computing solutions with multiple processors.

Additional Details:

The Intel BV80605001911AP Xeon processor is a powerful and efficient solution for server and workstation applications. It delivers exceptional performance, enhanced multitasking capabilities, and efficient virtualization support. Its scalable architecture makes it suitable for a wide range of demanding workloads.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $44.6565
ECAD model for MCIMX6S5EVM10ADR
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $139.2418
ECAD model for MIMX8QM5AVUFFAB
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
ECAD model for PPC750CLGEQA033-G
NXP / Nexperia
IC MPU I.MX6DL 1GHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Lowest to $81.4924
ECAD model for MCIMX6U6AVM10AC
NXP / Nexperia
IC MPU 333MHZ 620TEPBGA / PowerPC e300c3 Microprocessor IC - 1 Core, 32-Bit 333MHz 620-TEPBGA II (29x29)
Need more? Email Us
ECAD model for MPC8315EVRAFDA
Texas Instruments
PROTOTYPE / Microprocessor IC -
Lowest to $24.8651
ECAD model for DP83449IVS/NOPB
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
ECAD model for MCIMX6V2CVM08AB
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
ECAD model for X2000
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA / ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Lowest to $8.4784
ECAD model for STM32MP157AAC3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention