EN
  • EN
  • DE

MPC8315ECVRAFDA

Part No MPC8315ECVRAFDA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 333MHZ 620HBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
Co-Processors/DSP Security; SEC 3.3
RAM Controllers DDR, DDR2
Graphics Acceleration No
Display & Interface Controllers -
Ethernet 10/100/1000Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Cryptography, Random Number Generator
Mounting Type Surface Mount
Package / Case 620-BBGA Exposed Pad
Supplier Device Package 620-HBGA (29x29)
Additional Interfaces DUART, I²C, PCI, SPI, TDM
Base Product Number MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 1379216-MPC8315ECVRAFDA
Ultra Librarian 3D Model Ultra Librarian MPC8315ECVRAFDA CAD Model

Description

NXP MPC8315ECVRAFDA PowerQUICC™ II Pro Processor

The NXP MPC8315ECVRAFDA is a high-performance, power-efficient embedded processor based on the PowerQUICC™ II Pro family, designed to meet the requirements of networking, telecommunications, industrial control, and computing applications. This integrated communications processor builds on the legacy of NXP's Power Architecture® technology, delivering exceptional performance with a rich set of features.

Key Features:

  • Core: The processor features an e300 core built on Power Architecture technology, providing a robust and reliable processing platform with a core speed of up to 400 MHz.
  • Integrated Security: It includes an advanced encryption module supporting a wide range of algorithms, ensuring secure data transmission and protection against unauthorized access.
  • Memory Support: The MPC8315E offers support for DDR2 SDRAM, allowing for high-speed memory access and efficient data processing. This feature makes it suitable for applications requiring quick data retrieval and storage.
  • Connectivity: With dual Gigabit Ethernet controllers, the processor ensures high-speed network connectivity and data transfer rates, making it ideal for network-intensive applications.
  • Peripheral Support: The processor is equipped with a host of interface options, including USB 2.0, PCI Express, and Serial ATA (SATA), providing flexibility in connecting various peripherals and ensuring compatibility with a wide range of devices.
  • Power Efficiency: Designed with power efficiency in mind, the MPC8315E is suitable for applications where low power consumption is critical, without compromising on performance.

Applications:

The versatility of the MPC8315ECVRAFDA makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure like voice gateways and base station controllers
  • Industrial control systems including automation and robotics
  • Embedded computing platforms requiring high-speed data processing and secure communications

Overall, the NXP MPC8315ECVRAFDA processor offers a balance of performance, security, and connectivity, making it an excellent choice for designers looking to develop advanced, efficient, and reliable embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess