Products specifications Report Issue?

Access Time 200 ns
Case / Package SOIC
Frequency 200 GHz
Interface Parallel
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 8 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.97 V
Operating Supply Voltage 3.3 V
RoHS Compliant
Win Source Part Number 1225930-AT28LV64B20SI
Categories EEPROM
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT28LV64B20SI CAD Model

Description

Microchip Technology AT28LV64B20SI Overview

The AT28LV64B20SI is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) from Microchip Technology, offering a storage capacity of 64K (8K x 8). This integrated circuit is designed to provide a flexible and reliable non-volatile memory solution for a wide range of applications, including embedded systems, telecommunications, computing, and industrial electronics.

Key Features

  • Memory Size: 64K (8K x 8) bits of EEPROM provide ample storage for firmware, configuration parameters, or small data logging tasks.
  • Operating Voltage: The device operates from a single 2.7V to 3.6V power supply, making it suitable for battery-operated and low-power applications.
  • Access Time: Fast access time of 200 ns ensures quick read operations, contributing to overall system responsiveness.
  • Endurance: The EEPROM cells can endure up to 100,000 write cycles, with a data retention of at least 10 years, ensuring reliability over the product's lifespan.
  • Industrial Temperature Range: The device is operational over an extended temperature range of -40°C to +85°C, making it ideal for harsh environments.
  • Package: Housed in a 28-lead SOIC package, the AT28LV64B20SI is suitable for surface-mount technology, offering a compact footprint for space-constrained designs.
  • Low Power Consumption: Features like automatic sleep mode significantly reduce power consumption when the device is not actively being accessed.

Applications

The AT28LV64B20SI is versatile enough to be used across various industries and applications. It is particularly well-suited for:

  • Portable devices where power efficiency is crucial
  • Industrial control systems requiring robust memory solutions
  • Automotive electronics that must withstand extreme temperatures and conditions
  • Medical devices where data integrity and reliability are paramount
  • Telecommunication infrastructure with a need for durable and persistent memory storage

Microchip Technology's commitment to quality and longevity makes the AT28LV64B20SI a reliable choice for designers and engineers looking for a non-volatile memory solution that will stand the test of time and operate across a range of demanding conditions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT SPI 2MHZ 8MSOP / EEPROM Memory IC 2Kb (256 x 8) SPI 2 MHz 8-MSOP
Need more? Email Us
ECAD model for 93LC56A-I/MS
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN / Authentication Chip 8-UDFN (2x3)
Lowest to $0.5985
ECAD model for ATSHA204A-MAHDA-S
Microchip Technology
Contact for details
Lowest to $9.4601
ECAD model for AT28C256-25PC
Microchip Technology
IC EEPROM 2KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns SOT-23-5
Need more? Email Us
ECAD model for AT24MAC402-STUM-T
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ SOT23-5 / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns SOT-23-5
Lowest to $0.5500
ECAD model for AT24C01C-STUM-T
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8DIP / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-PDIP
Need more? Email Us
ECAD model for 93AA86/P
Microchip Technology
Microwire Serial EEPROM Family, 2.5Vto 5.5V' 2 MHz, -40°Cto 125°C, SOIC-8, RoHS
Lowest to $1.8835
ECAD model for 93LC56AT-I/SNRVA
Microchip Technology
IC EEPROM 16KBIT SPI 3MHZ 8SOIC / EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3 MHz 8-SOIC
Need more? Email Us
ECAD model for 93LC86CT-E/SN
Microchip Technology
SERIAL EEPROM, 4KBIT, 400KHZ, DIP-8; EEPROM Memory Configuration: 512 x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C04A-10PU-2.7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention