EN
  • EN
  • DE

LS1043ASN7PQB

Part No LS1043ASN7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.4GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 1.4GHz 621-FCPBGA (21x21)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.4GHz
Co-Processors/DSP -
RAM Controllers DDR3L, DDR4
Graphics Acceleration -
Display & Interface Controllers -
Ethernet 1GbE (7) or 10GbE (1) & 1GbE (5)
SATA SATA 6Gbps (1)
USB USB 3.0 (3) + PHY
Voltage - I/O -
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 621-FBGA, FCBGA
Supplier Device Package 621-FCPBGA (21x21)
Additional Interfaces -
Base Product Number LS1043
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1353360-LS1043ASN7PQB
Ultra Librarian 3D Model Ultra Librarian LS1043ASN7PQB CAD Model

Description

NXP LS1043ASN7PQB Product Overview

The NXP LS1043ASN7PQB is a high-performance, energy-efficient processor designed to meet the evolving demands of networking and embedded systems. This product is part of NXP's QorIQ Layerscape series, which are known for their advanced multi-core architecture. The LS1043ASN7PQB integrates four ARM Cortex-A53 cores, offering a perfect balance between computing power and power consumption.

Key Features

  • Quad-core ARM Cortex-A53 Processor: The processor cores operate at speeds up to 1.5 GHz, delivering the necessary computational power for complex tasks without sacrificing energy efficiency.
  • Integrated Security: The device includes a trust architecture with secure boot, encryption, and secure key storage, ensuring the safety and integrity of applications.
  • High-Speed Connectivity: Equipped with a variety of high-speed interfaces, including Gigabit Ethernet, PCIe Gen3, SATA 3.0, and USB 3.0, the LS1043ASN7PQB facilitates fast data transfers and connectivity with a range of peripherals and networks.
  • Advanced Data Path: The processor features an optimized data path architecture that accelerates packet handling, making it ideal for networking applications.

Applications

The NXP LS1043ASN7PQB is versatile and can be used in a wide array of applications, including:

  • Enterprise and service provider networking equipment such as routers, switches, and firewalls.
  • Industrial control and automation systems.
  • Network attached storage devices.
  • Internet of Things (IoT) gateways and smart edge devices.

Environmental and Quality Certifications

The LS1043ASN7PQB is designed with a commitment to quality and environmental sustainability, featuring:

  • Lead-free and RoHS compliant construction.
  • Compliance with industry quality standards, ensuring reliability and longevity.

In conclusion, the NXP LS1043ASN7PQB is a robust and secure processor that delivers exceptional performance for a variety of high-demand applications. Its integration of multiple cores, security features, and high-speed interfaces, all while maintaining energy efficiency, makes it a top choice for designers and engineers looking to develop cutting-edge networking and embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.7398 $93.7398
2+ $90.8107 $181.6214
3+ $87.8805 $263.6415
4+ $84.9514 $339.8056
5+ $76.1630 $380.8150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 599 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess