Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Not For New Designs
Frequency - Center 434.42MHz
Bandwidth 120kHz
Insertion Loss 1.9dB
Ratings AEC-Q200
Applications Remote Control
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Height (Max) 0.059" (1.50mm)
Size / Dimension 0.150" L x 0.150" W (3.80mm x 3.80mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 912477-B39431B3771Z810
Ultra Librarian 3D Model Ultra Librarian B39431B3771Z810 CAD Model

Description

The 912477-B39431B3771Z810 is a SAW filter designed for remote control applications.

  • Frequency Center: 434.42MHz
  • Bandwidth: 120kHz
  • Mounting Type: Surface Mount
  • Insertion Loss: 1.9dB
  • Height: 0.059" (1.50mm)
  • Package: 8-SMD, No Lead
  • Package: Tape & Reel
  • Pieces: 3,000
  • Rating: AEC-Q200
  • Manufacturer: Qualcomm
  • Lifecycle: Not for new designs

You May Also Be Interested in

Qualcomm
FILTER SAW 2.14GHZ 4-SMD
Need more? Email Us
ECAD model for B39212B7750C810
AVX Corp/Kyocera Corp
FILTER SAW 1.57542GHZ 5SMD / SAW Filter RF 1575MHz 2dB 100Ohm SMD 5 Pin Tape
Need more? Email Us
ECAD model for SF14-1575M5UBB1
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for FAR-D6GZ-1G9600-D1ZA-ZA
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for FAR-M2CC-9M0000-F152-R
Taiyo Yuden
FILTER SAW 1.96GHZ GSM1900/PCS
Need more? Email Us
ECAD model for FAR-F6KA-1G9600-D4CR-Z
RF Monolithics, Inc
Need more? Email Us
ECAD model for SF2391E
Taiyo Yuden
FILTER SAW 751MHZ LTE XIII SMD
Need more? Email Us
ECAD model for FAR-F5KY-751M00-B4UQ-Z
EPCOS (TDK)
FILTER IF 38.9MHZ VIDEO 5SIP
Lowest to €6.6337
ECAD model for G3956M
Taiyo Yuden
SAW FILTER GPS UNBAL 1410
Lowest to €0.5921
ECAD model for FAR-F6KA-1G5859-D4MS-Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention