EN
  • EN
  • DE

TAS5111DAD

Part No TAS5111DAD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 93W D 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 93W x 1 @ 4 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 125202-TAS5111DAD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5111DAD CAD Model

Description

The TAS5111DAD by Texas Instruments is a high-performance, single-channel digital amplifier power stage designed for use in a wide range of audio applications. This integrated circuit is specifically engineered to deliver exceptional sound quality with high efficiency, making it an ideal choice for compact and power-sensitive systems such as mini/micro component systems, DVD receivers, and digital speaker systems.

Key Features

  • High-Performance Output: The TAS5111DAD is capable of delivering up to 50W into a 4Ω load or 100W into an 8Ω load at 10% THD+N, from a 25V supply. This ensures powerful and clear audio output suitable for a variety of demanding audio applications.
  • PurePath Digital™ Technology: Incorporating Texas Instruments' proprietary PurePath Digital™ technology, the TAS5111DAD provides a direct digital audio input to speaker output path, ensuring minimal signal loss and maximum fidelity.
  • Integrated Gate Driver: The device includes a built-in high-efficiency gate driver for external MOSFETs, simplifying the design and reducing overall component count.
  • Thermal and Overcurrent Protection: To ensure reliability and longevity, the TAS5111DAD features comprehensive protection circuitry, including thermal shutdown and overcurrent protection.
  • Flexible PWM Modulation Schemes: It supports multiple modulation schemes, including AD, BD, and 1SPW modes, allowing for design flexibility and optimization of audio performance and efficiency.

Applications

The TAS5111DAD is versatile and can be used in a variety of audio systems. Some of the common applications include:

  • Home Theater Systems
  • Active Speakers
  • Mini and Micro Component Systems
  • DVD Receivers
  • Multi-channel Audio Systems

Technical Specifications

Some of the technical specifications of the TAS5111DAD include:

  • Supply Voltage Range: 10.8 V to 26.4 V
  • Output Power: 50W into 4Ω or 100W into 8Ω at 10% THD+N
  • Thermal and Over-Current Protection
  • PurePath Digital™ Technology
  • Multiple Modulation Schemes

With its robust feature set and high-quality audio output, the TAS5111DAD from Texas Instruments stands out as a superior choice for audio designers looking to create systems with outstanding sound performance and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6402 $51.0422
27+ $3.8074 $102.7998
41+ $3.6884 $151.2244
57+ $3.5694 $203.4558
73+ $3.4505 $251.8865
97+ $3.0935 $300.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess