Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Reconstruction Filter
Output Type Rail-to-Rail
Number of Circuits 1
Operating Supply Current 6mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 3.3 V
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 026095-OPA360AIDCKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name OPA360
Introduction Date May 30, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA360AIDCKR CAD Model

Description

The OPA360AIDCKR is a high-performance operational amplifier produced by Texas Instruments, a renowned global semiconductor company.

  • Supply Voltage: 2.5V to 5.5V
  • Bandwidth: 38MHz
  • Input Noise Density: 14nV/√Hz
  • Slew Rate: 130V/µs
  • Integrated Charge Pump: Yes
  • Rail-to-Rail Output Swing: Yes
  • Quiescent Current: 6.9mA
  • Shutdown Mode: Yes
  • Current Consumption (Shutdown): Less than 1µA
  • Package: SC-70
  • Temperature Range: -40°C to +85°C

You May Also Be Interested in

Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to €2.9382
ECAD model for HA9P5020-5Z
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
ECAD model for HA5024IPZ
Maxim Integrated
High-Speed, Low-Power, Single-Supply, Multichannel, Video Multiplexer-Amplifiers | IC AMP/VIDEO/MUX LP 2CH 8-SOIC
Lowest to €12.4822
ECAD model for MAX4310ESA
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB96
Linear Technology
Ultra High Speed Operational Amplifier  | IC OP-AMP VIDEO HISPD SNGL 8SOIC
Need more? Email Us
ECAD model for LT1191CS8
Maxim Integrated
CMOS Video Multiplexer/Amplifier | IC MUX/VIDEOAMP 4CH 50MHZ 14SOIC
Lowest to €4.1319
ECAD model for MAX454CSD
Texas Instruments
Low-Power, Single-Supply, Fixed-Gain Video Buffer Amplifier
Need more? Email Us
ECAD model for OPA832IDR
Renesas Electronics America
Dual 125MHz Video Current Feedback Amplifier | IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Need more? Email Us
ECAD model for HA4600CBZ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.7920 €47.5172
140+ €0.6498 €90.9771
220+ €0.6295 €138.4889
300+ €0.6092 €182.7733
390+ €0.5889 €229.6721
520+ €0.5280 €274.5441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 41,060 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention