Products specifications Report Issue?

Win Source Part Number WS1168729-ISO6720BDR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Isolators Digital Isolators
Series ISO672x, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Technology Capacitive Coupling
Type CAN, RS232, RS485, SPI
Isolated Power No
Channel Type Unidirectional
Ultra Librarian 3D Model Ultra Librarian ISO6720BDR CAD Model

Description

The ISO6720BDR by Texas Instruments represents a cutting-edge solution in the realm of signal isolation, designed to ensure robust communication in electrically noisy environments. This high-performance digital isolator is part of TI's extensive portfolio of isolation products, intended to provide reinforced isolation and safeguard sensitive electronics from high-voltage spikes and transients.

Key Features

  • High Isolation Voltage: The ISO6720BDR offers an impressive isolation voltage of 3000 Vrms, providing a high degree of protection for sensitive circuitry.
  • Channel Configuration: It features a dual-channel configuration, with two forward and zero reverse-direction channels, making it ideal for unidirectional data transfer applications.
  • High-Speed Operation: With a signaling rate of up to 25 Mbps, this digital isolator supports high-speed data transfer, suitable for a variety of digital communication protocols.
  • Low Power Consumption: Optimized for efficiency, the ISO6720BDR operates with low power consumption, making it a suitable choice for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): Engineered for environments with high electromagnetic interference, it boasts excellent EMC performance, including low emissions and high immunity.

Applications

The versatility of the ISO6720BDR allows it to be used across a diverse range of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor drive and inverter applications
  • Data communication for power supplies
  • Isolated sensor interfaces and data acquisition systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the ISO6720BDR is no exception. It is manufactured using TI's proprietary silicon dioxide (SiO2) insulation technology, ensuring long-term reliability and performance. Additionally, this product is available in a compact SOIC-8 package, making it easy to integrate into various design layouts.

For engineers and designers looking for a reliable and efficient solution for digital isolation, the ISO6720BDR from Texas Instruments is an excellent choice, delivering both performance and peace of mind.

You May Also Be Interested in

Texas Instruments
LOW EMISSIONS, 5-KVRMS, 12-MBPS
Lowest to €201.0298
ECAD model for ISOW1432DFMR
Analog Devices Inc.
DGTL ISOL 2500VRMS 6CH 32BGA
Need more? Email Us
ECAD model for LTM2883HY-3I#PBF
Skyworks Solutions Inc.
DGTL ISO 5000VRMS 1CH GP 16SOIC
Lowest to €32.2633
ECAD model for SI8610ED-B-IS
Analog Devices Inc.
DGTL ISOL 3500VRMS 6CH I2C 24BGA
Lowest to €29.6013
ECAD model for LTM2892HY-I#PBF
Skyworks Solutions Inc.
DGT ISOL 2500VRMS 4CH I2C 16SOIC
Lowest to €5.7604
ECAD model for SI8405AB-B-IS1
Skyworks Solutions Inc.
DGTL ISO 2500VRMS 2CH GP 8SOIC
Lowest to €19.9196
ECAD model for SI8422AB-B-IS
Analog Devices Inc.
DGTL ISO 5KV 4CH GEN PRP 28SOIC
Lowest to €28.7773
ECAD model for ADUM6422ABRNZ5-RL
Texas Instruments
ISOLATED 3.3-V HALF AND FULL-DUPLEX RS-485 TRANSCEIVERS
Lowest to €10.4384
ECAD model for ISO15MDW
Texas Instruments
LOW-EMISSIONS, LOW-RIPPLE, QUAD-
Lowest to €13.4889
ECAD model for ISOW7743DFMR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ €0.3327 €46.5819
335+ €0.2731 €91.4770
515+ €0.2645 €136.2327
710+ €0.2560 €181.7553
920+ €0.2475 €227.6607
1,230+ €0.2218 €272.8741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,249 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention