Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
Mfr IXYS
Series -
Package Box
Product Status Active
Voltage - Clamping 1000V (1kV)
Technology Mixed Technology
Number of Circuits 1
Applications High Voltage
Mounting Type Through Hole
Package / Case Radial
Supplier Device Package FP-Case
Base Product Number IXBOD1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1356659-IXBOD1-10
Ultra Librarian 3D Model Ultra Librarian IXBOD1-10 CAD Model

Description

The IXBOD1-10 is a mixed technology transient voltage suppressor (TVS) with a clamping voltage of 1000V (1kV) manufactured by IXYS.

  • Clamping Voltage: 1000V (1kV)
  • Voltage Rating: 1000V
  • Mounting Type: Through-Hole
  • Package: Radial
  • Series: IXBOD1

You May Also Be Interested in

Littelfuse Inc.
SPD MOD 2P+0 350VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-350-2P0-R
Texas Instruments
IC USB TRANSIENT SUPP SOT23-6
Lowest to €1.0954
ECAD model for SN65220DBVTG4
Littelfuse Inc.
SPD MOD 2P+0 480VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-480-2P0-R
Littelfuse Inc.
SPD MOD 4P+0 150VAC TYPE 1+2
Need more? Email Us
ECAD model for SPD2-150-4P0-R
IXYS
TVS DEVICE MIXED 900V FP-CASE
Need more? Email Us
ECAD model for IXBOD1-09
Littelfuse Inc.
SIDACTOR BI 90V 100A QFN 5X6 8L
Need more? Email Us
ECAD model for SDP0900Q38B
Littelfuse Inc.
TVS DEVICE MIXED ADJ DO214AA
Need more? Email Us
ECAD model for B1200CA
Littelfuse Inc.
SIDACTOR ETHERNET POE 90V 100A
Lowest to €2.2074
ECAD model for SEP0900Q38CB
Littelfuse Inc.
SIDACTOR BI 24V 50A QFN 3X3 2L
Lowest to €1.0544
ECAD model for SDP0242Q12FLRP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €16.0982 €48.2945
7+ €13.2088 €92.4614
11+ €12.7960 €140.7564
15+ €12.3832 €185.7482
19+ €11.9705 €227.4392
26+ €10.7321 €279.0348
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,421 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention