EN
  • EN
  • DE

FAR-F5KY-751M00-B4UQ-Z

Part No FAR-F5KY-751M00-B4UQ-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 751MHZ LTE XIII SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Frequency - Center 751MHz
Bandwidth 10MHz
Insertion Loss 1.6dB
Applications Cellular, LTE
Mounting SMD (SMT)
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
Win Source Part Number 114759-FAR-F5KY-751M00-B4UQ-Z
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian FAR-F5KY-751M00-B4UQ-Z CAD Model

Description

FAR-F5KY-751M00-B4UQ-Z

Designed for high-frequency applications, the FAR-F5KY-751M00-B4UQ-Z excels in stability and reliability, making it a preferred choice for engineers looking for top-notch components in precision electronics.

  • Applications:
    • Broadcasting
    • Data Communication
    • Aerospace and Defense
  • Features & Benefits:
    • Superior frequency accuracy
    • Robust design to withstand harsh conditions
    • Optimized for low power consumption
  • Additional Details:
    • Adheres to strict manufacturing standards
    • Compatible with a variety of systems

You May Also Be Interested in

Qualcomm
FILTER SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW BANDPASS SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Taiyo Yuden
FILTER SAW 1.581GHZ 5SMD
Need more? Email Us
Qualcomm
FILTER SAW 2.442GHZ 5SMD
Lowest to $1.4478
Qualcomm
SAW FILTER FOR MOBILE COMM 1107 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
RFFE FILTER BANDPASS SAW / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 3.0X3.0 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us
Qualcomm
FILTER SAW 864.00MHZ / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess