Products specifications Report Issue?

Package Tray
Product Status Obsolete
Frequency Range 20kHz ~ 200kHz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 20 A
Inductance 80 mH
Mounting Type Through Hole
Size / Dimension 0.900" L x 0.700" W (22.86mm x 17.78mm)
Height - Seated (Max) 0.700" (17.78mm)
Termination Style PC Pin
Ultra Librarian 3D Model Ultra Librarian PE-51719 CAD Model

Description

NULL

You May Also Be Interested in

Pulse
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
ECAD model for P8205
EPCOS (TDK)
Need more? Email Us
ECAD model for B82801A0214A050/T3640
EPCOS (TDK)
CURR SENSE XFMR EP10 SMD
Need more? Email Us
ECAD model for B78419A2239A003
TDK Corporation
CURR SENSE XFMR 1:125 SMD
Need more? Email Us
ECAD model for B78417A2287A003
Talema Group LLC
CURR SENSE XFMR 10A T/H
Need more? Email Us
ECAD model for ASM-010
Triad Magnetics
ENCAPSULATED PCB CURRENT SENSE X / 125 mA 1:200 Current Sense Transformer 50kHz ~ 500kHz 4.5Ohm 76 mH Through Hole
Need more? Email Us
ECAD model for CST25-0200
Pulse
CURR SENSE XFMR 20A T/H
Need more? Email Us
ECAD model for PE-51718
Allegro MicroSystems, LLC
Current Sensor | SENSOR CURRENT HALL 130A DC
Need more? Email Us
ECAD model for ACS755LCB-130-PFF
Triad Magnetics
CURR SENSE XFMR 20A T/H / 20 A Current Sense Transformer 50/60Hz 40Ohm Through Hole
Need more? Email Us
ECAD model for CST-1020-B

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention