EN
  • EN
  • DE

ASM-010

Part No ASM-010
Manufacturer Talema Group LLC
Catalog Current Sense Transformers
Description CURR SENSE XFMR 10A T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers >Current Sense Transformers
Manufacturer Talema Group LLC
Packaging Tray
Part Status Active
Frequency Range 50Hz ~ 60Hz
Type Non-Invasive (Solid Core)
Current Rating (Amps) 10 A
Mounting Type Through Hole
Size / Dimension 0.677" L x 0.375" W (17.20mm x 9.53mm)
Height - Seated (Max) 0.803" (20.40mm)
Ultra Librarian 3D Model Ultra Librarian ASM-010 CAD Model

Description

  • Fully encapsulated for optimal PC board mtg.
  • Mains frequency of 50/60 Hz
  • Primary current ratings from 1 to 100 Amps 
  • Primary to secondary isolated to 2500 or 4000VAC 
  • Operating temperature range: -40° C to +120°C 
  • Competitive pricing due to high volume production
  • Manufactured in an ISO 9001:2015 and ISO 14001:2015 certified Talema facility 
  • Fully RoHS & REACH Compliant

You May Also Be Interested in

ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 70A T/H
Need more? Email Us
Talema Group LLC
75 A Current Sense Transformer 50/60Hz 24Ohm Through Hole
Need more? Email Us
ice Components, Ins.
SMT CURRENT SENSE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 1:1:200 15A SMD
Need more? Email Us
ice Components, Ins.
THT CURRENT SENSE TRANSFORMER
Need more? Email Us
EPCOS (TDK)
Current Sense Transformer 50kHz ~ 1MHz 205 µH Surface Mount
Need more? Email Us
Qingxian Zeming Langxi Electronic Devices Co., Ltd.
2mA 1:1 2mA Through Hole Current Transformers RoHS
Lowest to $0.9296
Qingxian Zeming Langxi Electronic Devices Co., Ltd.
2mA 1:1 2mA Through Hole Current Transformers RoHS
Lowest to $0.6158

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess