EN
  • EN
  • DE

CST25-0200

Part No CST25-0200
Manufacturer Triad Magnetics
Catalog Current Sense Transformers
Description ENCAPSULATED PCB CURRENT SENSE X  /  125 mA 1:200 Current Sense Transformer 50kHz ~ 500kHz 4.5Ohm 76 mH Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Current Sense Transformers
Mfr Triad Magnetics
Series CST
Package Bulk
Frequency Range 50kHz ~ 500kHz
Type Invasive
Current Rating (Amps) 125 mA
Inductance 76 mH
ET (Volt-Time) 700VµS
DC Resistance (DCR) 4.5Ohm
Mounting Type Through Hole
Dimension 0.669" L x 0.591" W (17.00mm x 15.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Termination Style PC Pin
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 237-2337,CST25-0200-B
Standard Package 25
Win Source Part Number 1053568-CST25-0200
Ultra Librarian 3D Model Ultra Librarian CST25-0200 CAD Model

Description

The CST25-0200 from Triad Magnetics is a current sense transformer with an inductance of 76mH and a DC resistance of 4.5 ohms. It has a current rating of 125mA and a frequency range of 50kHz to 500kHz. The CST25-0200 is suitable for invasive type applications and is available in a through-hole package. It has a dimension of 0.669" L x 0.591" W (17.00mm x 15.00mm) and a height of 0.472" (12.00mm). in the open market.

  • Manufacturer: Triad Magnetics
  • Type: Current Sense Transformer
  • Inductance: 76mH
  • DC Resistance: 4.5 ohms
  • Current Rating: 125mA
  • Frequency Range: 50kHz to 500kHz
  • Application: Invasive Type
  • Package: Through-Hole
  • Dimension: 0.669" L x 0.591" W (17.00mm x 15.00mm)
  • Height: 0.472" (12.00mm)

You May Also Be Interested in

Triad Magnetics
CURR SENSE XFMR 35A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 75A DIN RAIL
Need more? Email Us
EPCOS (TDK)
CURR SENSE XFMR 1:50 SMD
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 200A DIN RAIL
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess