Product Overview: MC74AC541DTR2 from ON Semiconductor
The MC74AC541DTR2 is a high-performance, octal buffer/line driver designed by ON Semiconductor, which operates as part of the Advanced High-Speed CMOS (AC) family. This integrated circuit provides the essential function of buffering the signals to increase drive strength, allowing for longer transmission lines and improved signal integrity in digital systems.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 2.0V to 6.0V
- Operating Temperature Range: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
- Propagation Delay Time: Fast propagation delay times, enhancing overall system speed
Performance and Quality
The MC74AC541DTR2 is designed to deliver reliable performance with a broad supply voltage range, making it suitable for operation in various logic level environments. It offers a high noise immunity characteristic of CMOS devices and maintains a low power consumption, which is critical for battery-powered and energy-efficient applications.
ON Semiconductor's commitment to quality ensures that the MC74AC541DTR2 meets stringent industry standards for performance and reliability. This device is supplied in a TSSOP-20 package, providing a compact footprint that is ideal for space-constrained applications.
Applications
Thanks to its robust design and versatile features, the MC74AC541DTR2 is well-suited for a wide range of applications, including:
- Memory address drivers
- Data transmission lines
- Microprocessor or microcontroller interface
- Input/output port expansion
- Bus drivers for backplane distribution
Conclusion
In summary, the MC74AC541DTR2 from ON Semiconductor is a crucial component for systems requiring high drive capability, minimal propagation delay, and reliable operation under varying conditions. Its octal buffer/line driver configuration with 3-state outputs makes it suitable for interfacing with high-speed and high-capacity digital systems, ensuring efficient communication and data handling across a multitude of electronic applications.