Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr IDEC
Package Bulk
Type Enclosed
Number of Outputs 1
Voltage - Input 100 ~ 240 VAC
Voltage - Output 1 24V
Current - Output 1 4.5 A
Power (Watts) 108W
Applications ITE (Commercial), Laboratory
Efficiency 88%
Temperature Range - Operating -25°C ~ 70°C (With Derating)
Features Adjustable Output
Mounting Type Chassis Mount
Dimension 4.25" L x 1.54" W x 3.66" H (108.0mm x 39.0mm x 93.0mm)
Approval Agency CE, cURus, TUV
Standard Number 61010-1; 62368-1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9520
Other Names 1885-PS3V-100AF24C
Standard Package 1
Win Source Part Number 995804-PS3V-100AF24C
Ultra Librarian 3D Model Ultra Librarian PS3V-100AF24C CAD Model

Description

The PS3V-100AF24C is an enclosed AC DC converter from IDEC.

  • Power: 108W
  • Efficiency: 88%
  • Output: Adjustable Output
  • Application: ITE (Commercial) and Laboratory
  • Voltage Input: 100 ~ 240 VAC
  • Current Output: 4.5 A
  • Mounting: Chassis Mountable
  • Temperature Range: -25°C ~ 70°C (With Derating)
  • Approvals: CE, cURus, TUV
  • Standard Numbers: 61010-1 and 62368-1

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 10W
Need more? Email Us
ECAD model for KWS10A-12
XP Power
AC/DC CONVERTER 12V 10W
Lowest to $55.3632
ECAD model for ECE10US12
Vicor Corporation
AC/DC CONVERTER 175V 48V 400W
Need more? Email Us
ECAD model for PFM4414BB6M48D0TA4
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 140W / Open Frame AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ECAD model for MPS-200-12
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 100V 1000W / Enclosed AC DC Converters 1 Output 100V 90 ~ 305 VAC, 205 ~ 431 VDC Input
Need more? Email Us
ECAD model for HEP-1000-100
Artesyn Embedded Technologies
AC/DC CONVERTER 400V 2.4KW
Need more? Email Us
ECAD model for AIF06ZPFC-01L
Traco Power
AC/DC CONVERTER 12V 20W / Enclosed AC DC Converters 1 Output 12V 1.67A 90 ~ 264 VAC, 100 ~ 375 VDC Input
Need more? Email Us
ECAD model for TML 20112
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 630W / Enclosed AC DC Converters 1 Output 36V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
ECAD model for HRP-600-36
Recom Power
AC/DC CONVERTER 15V 4W / Enclosed AC DC Converters 1 Output 15V 270mA 85 ~ 305 VAC Input
Lowest to $21.1939
ECAD model for RAC04-15SGB

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention