Products specifications Report Issue?

Category Transformers - Current Sense Transformers
Mfr Pulse
Series P820X
Package Tray
Product Status Obsolete
Frequency Range 50kHz ~ 1MHz
Type Invasive
DC Resistance (DCR) 6mOhm
Mounting Type Surface Mount
Size / Dimension 0.284" L x 0.330" W (7.21mm x 8.38mm)
Height - Seated (Max) 0.217" (5.50mm)
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 652135-P8205
Ultra Librarian 3D Model Ultra Librarian P8205 CAD Model

Description

The 652135-P8205 is a current sense transformer designed for use in transformers in the category of Transformers - Current Sense Transformers. This transformer belongs to the P820X series and is of the invasive type.

  • Package: It is packaged in a tray, with a size/dimension of 0.284" L x 0.330" W (7.21mm x 8.38mm).
  • Height: It has a maximum seated height of 0.217" (5.50mm).
  • Frequency Range: The frequency range for this transformer is 50kHz to 1MHz.
  • Mounting: It is suitable for surface mount applications and has a DC resistance (DCR) of 6mOhm.
  • ECCN: The ECCN of this transformer is EAR99, and it is not affected by REACH regulations.
  • HTSUS: The HTSUS code for this product is 8504.50.8000.
  • MSL: The MSL level is 1 (Unlimited).
  • Status: This transformer is an obsolete product manufactured by Pulse.

You May Also Be Interested in

CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 75 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5SFT-750
Pulse
XFRMR CURR SENSE 2.0MH 1:100 SMD
Lowest to $0.5267
ECAD model for PA1005.100NLT
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Donut Style, 2' Fly Leads 16AWG, 0 - 150 AAC Input Range, 0 - 5AAC Output Range, 1.13" ID
Need more? Email Us
ECAD model for CR2RL-151
Talema Group LLC
CURR SENSE XFMR 5A T/H
Need more? Email Us
ECAD model for AC1005
CR Magnetics Inc.
General Purpose Wire Lead Current Transformer, Solid Core, 2000 Turns, 23 Vmax RMS, 75 Arms Maximum Input Current Range, 0.354" ID
Need more? Email Us
ECAD model for CR8449-2000
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 500 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5SFT-501
CR Magnetics Inc.
NanoCrystalline Amorphous Vertical PCB Current Transformer, Solid Core, 1500 Turns, 16.0 Vmax RMS, 75 Arms Maximum Input Current Range, 0.35" ID
Need more? Email Us
ECAD model for CR8349-1500-A
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 150 AAC Input Range, 0 - 5AAC Output Range, 1.13" ID
Need more? Email Us
ECAD model for CR2SFT-151
CR Magnetics Inc.
Low Cost Remote Current Indicator, Amber LED, 1.5 AAC Full On Point, 0.35" ID
Need more? Email Us
ECAD model for CR2550-A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention