Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954176-BXC80616I3540
Series *
Ultra Librarian 3D Model Ultra Librarian BXC80616I3540 CAD Model

Description

The Intel Core i3-540 is a dual-core desktop processor from Intel's first-generation Core i3 series, based on the Clarkdale architecture. It is designed for mainstream computing and offers a good balance of performance and affordability.

Applications

  • General desktop computing
  • Office productivity
  • Web browsing
  • Multimedia playback
  • Light gaming

Features

  • 2 Cores
  • 4 Threads (Hyper-Threading Technology)
  • Clock Speed: 3.06 GHz
  • L3 Cache: 4MB
  • Integrated Graphics: Intel HD Graphics (Clarkdale)
  • Socket: LGA1156
  • Manufacturing Process: 32nm

Benefits

  • Improved multitasking performance with Hyper-Threading
  • Integrated graphics for basic display needs
  • Energy-efficient design
  • Affordable computing solution
  • Good performance for everyday tasks

The Intel Core i3-540 processor offers dual-core performance with Hyper-Threading, allowing it to handle four threads simultaneously for improved multitasking. Its 3.06 GHz clock speed and 4MB of L3 cache provide sufficient performance for everyday computing tasks. The integrated Intel HD Graphics (Clarkdale) allows for basic display output without the need for a dedicated graphics card. It fits into the LGA1156 socket, making it compatible with a range of motherboards. The 32nm manufacturing process contributes to its energy efficiency and thermal management. While it's an older processor, it was a popular choice for building affordable desktop systems. Hyper-Threading improves responsiveness when running multiple applications. The integrated graphics are sufficient for basic tasks like web browsing and video playback. It offers a good balance of performance and price for mainstream users. It represents an upgrade over older processors for general-purpose computing.

You May Also Be Interested in

Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Pulse
Need more? Email Us
ECAD model for P1013T
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
NXP / Nexperia
IC MPU I.MX53 1GHZ 529FBGA / ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 1GHz 529-FBGA (19x19)
Lowest to $51.2201
ECAD model for MCIMX535DVP1C2
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Intel
HIGH-INTEGRATION 16-BIT MICROPROCESSORS
Lowest to $11.2958
ECAD model for N80188
Broadcom Limited
AU1550 MIPS PROCESSOR 500MHZ
Lowest to $0.3661
ECAD model for AU1550-500MBD

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention