EN
  • EN
  • DE

W3064C

Part No W3064C
Manufacturer Pulse A Technitrol Company
Catalog HOT - SALES and EOL Components
Description ANT 10X3.2X1.5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer PulseLarsen Antennas
RF Family/Standard Navigation, WiFi
Frequency Group UHF (1GHz ~ 2GHz), UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 1.58GHz, 2.442GHz
Frequency Range 1.575GHz ~ 1.585GHz, 2.4GHz ~ 2.483GHz
Antenna Type Ceramic Patch
Number of Bands 2
Return Loss -11dB, -15dB
Gain -0.7dBi, -1dBi
Height (Maximum) 0.059" (1.50mm)
Applications GPS, Wi-Fi
Manufacturer Pack Quantity 1,000
Win Source Part Number 401177-W3064C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W3064C CAD Model

Description

The PulseLarsen Antennas GPS and Wi-Fi ceramic patch antenna is a high-performance antenna designed for navigation and Wi-Fi applications.

  • Frequency Range: 1.575GHz to 1.585GHz and 2.4GHz to 2.483GHz
  • Frequency Groups: UHF (1GHz to 2GHz) and UHF (2GHz to 3GHz)
  • Return Loss: -11dB and -15dB
  • Gain: -0.7dBi and -1dBi
  • Antenna Type: Ceramic Patch
  • Number of Bands: 2
  • Height: 0.059 inches (1.50mm)
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 1,000

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,623 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess