EN
  • EN
  • DE

M81707FP

Part No M81707FP
Manufacturer Powerex Inc.
Catalog HOT - SALES and EOL Components
Description HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Powerex Inc.
Packaging Bulk
Output Configuration Half Bridge (2)
Applications AC Loads, Bulbs, General Purpose
Interface Logic
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On 50Ohm LS, 35Ohm HS
Current - Peak Output 100mA
Supply Voltage (V) 10V ~ 20V
Load Voltage (V) 500V (Maximum)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 205481-M81707FP
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian M81707FP CAD Model

Description

The Powerex Inc. M81707FP is an integrated circuit used in industrial applications.

  • Type: Power MOSFET
  • Load Voltage: 500V (maximum)
  • Supply Voltage: 10V ~ 20V
  • Current Peak Output: 100mA
  • Mounting: SMD
  • Output Configuration: Half-bridge (2)
  • Load Types: AC loads, bulbs, general purposes
  • Manufacturer Package: 16-SOIC
  • Supplier Device Package: 16-SOP
  • Supply and Demand: Sufficient
  • Manufacturer Package Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Category: Integrated Circuits

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess