EN
  • EN
  • DE

AWM2100V

Part No AWM2100V
Manufacturer Honeywell
Catalog Flow Sensors
Description SENSOR AIRFLOW 200 SCCM / Air Flow Sensor ±200sccm Male, 0.2" (5.08mm) Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Flow Sensors
Mfr Honeywell Sensing and Productivity Solutions
Series AWM2000
Package Bulk
Product Status Active
Sensing Range ±200sccm
Flow Sensor Type Air
Voltage - Input 8V ~ 15V
Port Size Male, 0.2" (5.08mm)
Switch Function/Rating -
Material - Body Silicon
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number AWM2100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.10.2040
Win Source Part Number 1356501-AWM2100V
Ultra Librarian 3D Model Ultra Librarian AWM2100V CAD Model

Description

The Honeywell Sensing and Productivity Solutions AWM2100 series is a flow sensor.

  • Manufacturer: Honeywell Sensing and Productivity Solutions
  • Series: AWM2100
  • Temperature Range: -25°C to 85°C
  • Sensing Range: ±200sccm
  • Input Voltage: 8V to 15V
  • Port Size: 0.2" (5.08mm) (Male)
  • Application: Air flow measurement
  • Material: Silicon

You May Also Be Interested in

Honeywell
SENSOR AIRFLOW AMP 0-20 SLPM
Lowest to $89.7209
Omron
500L AIR FLOW SENSOR
Need more? Email Us
Omron
SENSOR PRESSURE FLOW 1/8NPT NPN
Need more? Email Us
Omron
FLOW SENSOR MEMS 20L/MIN
Need more? Email Us
Omron
AIR FLOW SENSOR SET
Need more? Email Us
Omron
AIR FLOW STATION
Need more? Email Us
Omron
200L AIR FLOW SENSOR
Need more? Email Us
Omron
1000L AIR FLOW SENSOR
Need more? Email Us
Omron
SENSOR AIRFLOW 0-50KPA PCB TERM
Lowest to $70.9016

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess