EN
  • EN
  • DE

AD7151BRMZ

Part No AD7151BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Ultra-Low Power, 1-Channel, Capacitance Converter for Proximity Sensing | IC CAP CONV 1CH ULT LP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Capacitance-to-Digital Converter
Input Type Voltage
Output Type Digital
Supply Current 70μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD7151
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136942-AD7151BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7151BRMZ CAD Model

Description

Product Overview: AD7151BRMZ by Analog Devices Inc.

The AD7151BRMZ is a cutting-edge capacitance-to-digital converter (CDC) from the renowned manufacturer Analog Devices Inc. This compact, high-performance integrated circuit is designed to provide precise capacitance measurement with a minimal footprint, making it an ideal choice for space-constrained applications. It is particularly well-suited for use in touch sensing, proximity detection, and a variety of other applications where accurate capacitance measurement is crucial.

Key Features

  • Resolution: The AD7151BRMZ boasts a 12-bit resolution, ensuring high accuracy in capacitance measurement for both single-ended and differential inputs.
  • Sampling Rate: With a fast sampling rate, the device can measure quickly changing capacitances, which is essential for responsive touch interfaces and real-time applications.
  • Low Power Consumption: Designed for power-sensitive applications, this CDC operates with low power consumption, making it suitable for battery-operated devices.
  • Automatic Calibration: The device features automatic calibration, which maintains accuracy over time and environmental changes without the need for user intervention.
  • Interface: It comes with a standard I2C-compatible serial interface, facilitating easy integration with microcontrollers and other digital systems.
  • Package: The AD7151BRMZ is available in a compact 10-lead MSOP (Mini Small Outline Package), which is advantageous for designs where board space is at a premium.

Applications

The versatility of the AD7151BRMZ allows it to be used across a wide range of applications. It is particularly effective in:

  • Touchscreen interfaces and touch-sensitive controls
  • Proximity detection for user interfaces and power-saving features
  • Material analysis and fluid level sensing
  • Consumer electronics, such as mobile phones, tablets, and wearables
  • Industrial control systems requiring accurate sensing capabilities

Conclusion

Analog Devices Inc.'s AD7151BRMZ stands out as a superior solution for designers looking to incorporate precise capacitance measurement in their projects. Its high resolution, low power consumption, and compact form factor make it an excellent choice for a myriad of modern electronic applications. Whether it's for touch sensing or proximity detection, the AD7151BRMZ delivers reliable performance in a small package.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2290 $52.2900
24+ $4.2905 $102.9720
37+ $4.1564 $153.7868
50+ $4.0223 $201.1150
65+ $3.8882 $252.7330
87+ $3.4860 $303.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,920 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess