EN
  • EN
  • DE

PFS7524L

Part No PFS7524L
Manufacturer Power Integrations
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTLR 150W 90V 16ESIP L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Power Integrations
Series HiperPFS
Packaging Tube
Mode Continuous Conduction (CCM)
Frequency - Switching 22kHz ~ 123kHz
Operating Supply Voltage 10.2 V ~ 15 V
Operating Temperature Range -40°C ~ 150°C
Mounting Style Through Hole
Package 16-SIP, 13 Leads, Exposed Pad, Formed Leads
Manufacturer Package eSIP-16G
Win Source Part Number 791733-PFS7524L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PFS7524L CAD Model

Description

The Power Integrations HiperPFS is a high-quality integrated circuit with a medium popularity and a limited supply and demand status.

  • Part Number: 791733-PFS7524L
  • Frequency Switching Range: 22kHz ~ 123kHz
  • Operating Supply Voltage: 10.2 V ~ 15 V
  • Operating Temperature: -40°C ~ 150°C

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess