EN
  • EN
  • DE

CDC2351DW

Part No CDC2351DW
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:10 100MHZ 24SOIC / 1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVTTL
Output LVTTL
Frequency - Max 100MHz
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Part Number Series CDC2351
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809085-CDC2351DW
Ultra Librarian 3D Model Ultra Librarian CDC2351DW CAD Model

Description

The CDC2351DW from Texas Instruments is a high-performance, precision clock driver designed to meet the stringent requirements of complex digital systems. Featuring low skew and high fanout, this device ensures reliable and consistent timing for synchronous operations.

Key Features:

  • Multiple Outputs: Equipped with 10 outputs, the CDC2351DW can drive multiple clock lines with precision.
  • Low Skew: The output skew is minimized to ensure synchronous timing across all channels, which is critical for maintaining data integrity in high-speed communication systems.
  • Versatile Voltage Operation: This device operates over a wide range of supply voltages, from 4.5V to 5.5V, providing design flexibility for various applications.
  • Temperature Range: The CDC2351DW is designed to function over an extended industrial temperature range, making it suitable for harsh environments.
  • Package: Housed in a 20-pin SOIC package, the CDC2351DW is compact and compatible with standard surface-mount technology, facilitating easy integration into system designs.

Applications:

The CDC2351DW is ideal for a broad range of applications, including:

  • Telecommunications
  • Networking equipment
  • Server and storage systems
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability:

As with all Texas Instruments products, quality and reliability are at the forefront. The CDC2351DW clock driver is manufactured to the highest standards, ensuring long-term reliability and performance in critical applications.

Ordering Information:

To order the CDC2351DW or to obtain more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Ensure your designs are equipped with the precision and reliability of the CDC2351DW clock driver.

You May Also Be Interested in

Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 140MHZ 28SSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 28-Pin SSOP Tube
Lowest to $6.9947
Microchip Technology
IC CLK BUFFER 1:6 150MHZ 16TSSOP / Clock Fanout Buffer 6-OUT 1-IN 1:6 16-Pin TSSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 80MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Renesas Electronics America
9FGL0451DKILF Renesas Electronics Clock Buffer 9FGL0451D PCIE GEN1-5 CLK GEN_AP635T DIE SHRINK, 4 datasheet, inventory, & pricing.
Lowest to $11.6418

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess