EN
  • EN
  • DE

MC10138FN

Part No MC10138FN
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description COUNTER SINGLE 4-BIT / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10138
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634304-MC10138FN
Ultra Librarian 3D Model Ultra Librarian MC10138FN CAD Model

Description

ON Semiconductor MC10138FN: A High-Performance ECL Prescaler

The MC10138FN from ON Semiconductor is a quintessential component in the world of high-speed digital electronics. This advanced device is a quadruple modulus prescaler, which is designed to operate with particularly high efficiency within Emitter Coupled Logic (ECL) systems.

As a critical part of frequency division applications, the MC10138FN offers a versatile set of features that make it suitable for a wide range of uses, including but not limited to, high-speed digital systems, phase-locked loops, frequency synthesizers, and communication systems where precise frequency management is paramount.

With its ability to handle four different division ratios (divide-by-10, -11, -12, and -13), the MC10138FN provides exceptional flexibility, allowing designers to fine-tune their systems for optimal performance. This feature is particularly useful in applications that require precise frequency adjustments or in systems that operate over a range of frequencies.

Constructed with ON Semiconductor's cutting-edge technology, the MC10138FN is known for its high-speed operation and reliability. It is designed to interface seamlessly with other ECL components, ensuring minimal signal degradation and maximum integrity in high-frequency environments.

The MC10138FN comes in a compact, surface-mount package, making it easy to integrate into modern PCB designs. Its small footprint allows for more efficient use of board space, which is a critical consideration in today's miniaturized electronic devices.

Key features of the MC10138FN include:

  • Multiple division ratios for enhanced flexibility in frequency management
  • High-speed ECL operation for robust performance in demanding applications
  • Compatibility with other ECL logic family components
  • Compact surface-mount package for efficient PCB layout

Whether you're developing sophisticated communication equipment or designing high-speed digital systems, the ON Semiconductor MC10138FN is an excellent choice for your frequency division needs. Its combination of flexibility, performance, and reliability makes it a standout component in the field of electronic design.

You May Also Be Interested in

Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess