Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Micrel
Package Bulk
Product Status Active
Frequency - Switching 200kHz
Current - Startup 200 µA
Voltage - Supply 18V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number ML4801
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 641442-ML4801IS
Ultra Librarian 3D Model Ultra Librarian ML4801IS CAD Model

Description

The ML4801IS is a power factor correction (PFC) integrated circuit that provides efficient and reliable power management capabilities.

  • Switching Frequency: 200kHz
  • Startup Current: 200μA
  • Supply Voltage: 18V
  • Operating Temperature: -40°C to 85°C
  • Package: Surface mount 16-SOIC
  • Status: Active

You May Also Be Interested in

Renesas Electronics America
IC PFC CTRLR CRM 20SOP / PFC IC Critical Conduction (CRM) 20-SOP
Lowest to $6.9320
ECAD model for R2A20132SP#W0
Infineon Technologies
IC PFC CTRLR CCM 250KHZ 8DSO / PFC IC Continuous Conduction (CCM) 21kHz ~ 250kHz PG-DSO-8
Lowest to $0.8379
ECAD model for ICE3PCS02GXUMA1
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC28500N
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Need more? Email Us
ECAD model for ML4822CS
Renesas Electronics America
MIXED SIGNAL PROCESSOR / PFC IC Critical Conduction (CRM) 16-SOP
Need more? Email Us
ECAD model for R2A20117CSP#U0
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $1.9430
ECAD model for ML4832CP
ON Semiconductor
POWER FACTOR CONTROLLERS | IC CTRLR PFC PRECONVERTER 8-SOIC
Need more? Email Us
ECAD model for MC34262D
Texas Instruments
High Power Factor Preregulator
Lowest to $9.8154
ECAD model for UC2853D
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Need more? Email Us
ECAD model for ML4801IP

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.4677 $74.0310
65+ $2.0250 $131.6250
100+ $1.9616 $196.1600
140+ $1.8982 $265.7480
180+ $1.8350 $330.3000
240+ $1.6452 $394.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention