EN
  • EN
  • DE

TEA1792TS/1,115

Part No TEA1792TS/1,115
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description Power Management Specialized - PMIC 20V 0.27W 10%
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series TEA1792
Mounting Style SMD/SMT
Package / Case TSOP-6
Output Current 2.7 A
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Packaging Reel
Brand NXP Semiconductors
Product Type Power Management Specialized - PMIC
Standard Pack Qty 3000
Subcategory PMIC - Power Management ICs
Ultra Librarian 3D Model Ultra Librarian TEA1792TS/1,115 CAD Model

Description

Introducing the TEA1792TS/1,115 GreenChip Synchronous Rectifier Controller from NXP

The TEA1792TS/1,115 is a state-of-the-art synchronous rectification controller designed by NXP Semiconductors, a leader in innovation and technology. This highly efficient device is a part of the GreenChip series, which is renowned for its energy-saving capabilities and commitment to environmentally friendly solutions in power conversion.

Key Features

  • High Efficiency: The TEA1792TS/1,115 is engineered to maximize efficiency in power supply systems, particularly in flyback and resonant converters. Its synchronous rectification approach reduces power loss on the secondary side of converters, ensuring that end products are not only powerful but also energy-efficient.
  • Advanced Control: This controller utilizes a smart drive logic that facilitates optimal gate control for the external MOSFET. This precision control contributes to the reduction of conduction losses and enhances the overall performance of the power supply.
  • Wide Vcc Range: It operates over a broad supply voltage range, accommodating various application requirements and ensuring versatility in its use across different power systems.
  • Self-supplied Operation: The device can operate without an auxiliary supply, simplifying the design and reducing the overall component count. This feature also contributes to a reduction in system cost and complexity.
  • Protection Features: The TEA1792TS/1,115 includes built-in protection mechanisms such as drain-source voltage monitoring, which prevents damage to the MOSFET in adverse conditions.

Applications

The TEA1792TS/1,115 is ideal for a wide range of applications that require efficient power conversion. It is particularly suited for use in:

  • Adapter and charger circuits
  • Televisions and monitors with standby power reduction needs
  • Server and telecom power supplies
  • Industrial power systems

Environmental Considerations

As part of NXP's GreenChip series, the TEA1792TS/1,115 is designed with the environment in mind. It helps manufacturers create products that meet stringent energy-efficiency standards, such as Energy Star or the European Code of Conduct on Energy Efficiency. By using this controller, designers can reduce the ecological footprint of their products while delivering high performance and reliability to the end-user.

With its combination of high efficiency, advanced control features, and environmental benefits, the TEA1792TS/1,115 from NXP is an exceptional choice for modern power supply designs seeking to balance performance with sustainability.

You May Also Be Interested in

Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess