EN
  • EN
  • DE

MSC180SMA120B

Part No MSC180SMA120B
Manufacturer Microchip Technology
Catalog FETs - Single
Description MOSFET 1200V 25A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202376-MSC180SMA120B
Manufacturer Microchip Technology
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Package Tube
Product Status Active
FET Type N-Channel
Technology SiC (Silicon Carbide Junction Transistor)
Drain to Source Voltage (Vdss) 1200 V
Mounting Type Through Hole
Supplier Device Package TO-247-3
Package / Case TO-247-3
Ultra Librarian 3D Model Ultra Librarian MSC180SMA120B CAD Model

Description

Microchip Technology's MSC180SMA120B Silicon Carbide Power Module

The MSC180SMA120B is a state-of-the-art silicon carbide (SiC) power module from Microchip Technology, designed to deliver high-efficiency and high-performance power conversion in a variety of applications. This robust module is ideal for use in electric vehicles, renewable energy systems, industrial motor drives, and power supply systems, providing a reliable and efficient solution for high-power applications.

Key Features of the MSC180SMA120B:

  • High-Efficiency SiC MOSFETs: The module incorporates advanced silicon carbide MOSFET technology, offering lower losses and higher switching frequencies compared to traditional silicon devices. This results in improved efficiency and reduced thermal management requirements.
  • 1200V Rated Voltage: With a high breakdown voltage of 1200V, the MSC180SMA120B is capable of handling high voltage applications, ensuring safe and reliable operation under various conditions.
  • High Current Capacity: The module is designed to support a continuous current of up to 180A, making it suitable for high-power applications that demand robust current handling capabilities.
  • Optimized Package Design: The MSC180SMA120B features a low inductance package design that minimizes parasitic elements, enhancing overall performance and simplifying system integration.
  • High-Temperature Operation: The module can operate at junction temperatures up to 175°C, providing a wide thermal margin for applications in harsh environments.
  • Integrated Protection Features: Built-in protection features such as under-voltage lockout (UVLO) and over-temperature protection ensure the longevity and reliability of the module.

Applications:

The MSC180SMA120B power module is versatile and can be employed across a range of demanding applications. Its superior performance characteristics make it particularly well-suited for:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Renewable energy systems, including solar inverters and wind turbines
  • Industrial motor drives and high-performance machinery
  • Uninterruptible power supplies (UPS) and high-reliability power systems

Microchip Technology's MSC180SMA120B silicon carbide power module represents a significant leap forward in power electronics, providing designers with a powerful tool to enhance efficiency, reduce system size and weight, and increase reliability in their high-voltage, high-current applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess