Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Mode Average Current
Frequency - Switching 65kHz
Current - Startup 10 µA
Voltage - Supply 12.5V ~ 20V
Temperature Range - Operating -20°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SG6980
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253288-SG6980SZ
Ultra Librarian 3D Model Ultra Librarian SG6980SZ CAD Model

Description

The SG6980SZ is a highly efficient and reliable integrated circuit designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is part of ON Semiconductor's extensive portfolio of power management devices and is specifically engineered to cater to the demanding needs of modern electronic applications.

Key Features

  • High Efficiency: The SG6980SZ is designed to deliver optimal performance with high efficiency, making it suitable for energy-sensitive applications.
  • Power Saving Modes: It includes features such as power-saving modes to reduce power consumption during idle periods, further enhancing its efficiency.
  • Thermal Protection: Equipped with thermal shutdown protection, the SG6980SZ ensures the safety and longevity of both the IC and the device it powers.
  • Voltage Regulation: It offers precise voltage regulation to ensure stable power supply to the connected load, which is critical for sensitive electronics.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for various environments and applications.

Applications

The SG6980SZ is versatile and can be used in a wide array of applications including, but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Consumer electronics
  • Telecommunications equipment
  • Computing systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SG6980SZ is no exception and is built to meet rigorous standards for performance and reliability. It is designed to withstand the test of time, ensuring that it continues to operate effectively even under extended use.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The SG6980SZ is manufactured with eco-friendly materials and processes, reflecting the company's commitment to reducing the environmental impact of its products.

For engineers and designers looking for a reliable power management solution, the SG6980SZ from ON Semiconductor offers the perfect blend of efficiency, reliability, and performance. Its robust feature set and versatility make it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC PFC CONTROLLER CRM 8DIP
Lowest to $1.9855
ECAD model for MC34262PG
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
Fairchild/ON Semiconductor
IC POWER FACTOR CTRLR 20-PLCC
Lowest to $5.1295
ECAD model for ML4812CQ
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to $0.8993
ECAD model for NCL2801CFADR2G
ON Semiconductor
IC PFC CONTROLLER CRM 8SOIC
Need more? Email Us
ECAD model for MC34262DG
Fairchild/ON Semiconductor
IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4824CS1
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.1583
ECAD model for UCC28511DWR
Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention