Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Tube
Product Status Obsolete
Mode Average Current
Voltage - Supply 14.5V ~ 17V
Temperature Range - Operating -20°C ~ 100°C
Mounting Type Through Hole
Package / Case 18-SIP, 12 Leads, Formed
Base Product Number STK760
Other Names 2156-STK760-211-E-ON,ONSONSSTK760-211-E
Standard Package 8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253287-STK760-211-E
Ultra Librarian 3D Model Ultra Librarian STK760-211-E CAD Model

Description

The ON Semiconductor STK760-211-E is a cutting-edge Intelligent Power Module (IPM) designed for high-efficiency and high-performance applications. This module integrates power devices, drivers, and protection features into a single package, making it an ideal solution for compact and reliable motor drive systems and power conversion applications.

Key Features

  • Integrated Design: Combines IGBTs, diodes, and gate drive circuitry in a single package, simplifying design and reducing external component count.
  • High Power Density: With its compact size, the STK760-211-E offers excellent power density, making it suitable for space-constrained applications.
  • Advanced IGBT Technology: Utilizes ON Semiconductor's proprietary IGBT technology for improved performance, including low on-state voltage and minimal switching losses.
  • Built-in Protection: Features over-current, over-temperature, and under-voltage lockout protection, enhancing system reliability and safety.
  • Easy to Use: The module's built-in gate drive circuitry simplifies the design process by reducing the need for external gate drive components.
  • Isolation: Offers excellent electrical isolation between the power and control circuits, providing additional safety and reliability.

Applications

  • AC Motor Drives
  • Industrial Automation Systems
  • Servo Drives
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)

Specifications

  • Voltage Rating: Designed to handle voltages appropriate for industrial and commercial power systems.
  • Current Rating: Capable of delivering the current necessary for driving medium to high-power motors and loads.
  • Operating Temperature: Engineered to operate within a wide temperature range, ensuring reliability under varying environmental conditions.
  • Package: Enclosed in a robust package that facilitates heat dissipation and provides mechanical protection.

The STK760-211-E from ON Semiconductor represents a significant step forward in power module technology, offering designers a highly integrated, efficient, and reliable solution for their power conversion and motor control needs.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to $0.8993
ECAD model for NCL2801CFADR2G
Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
Texas Instruments
IC PFC CTRLR AVERAGE CURR 8SOIC / Power Factor Correction Preregulator 0.25mA 82.5kHz 8-Pin SOIC T/R
Lowest to $3.5256
ECAD model for UC2853DTR
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.3743
ECAD model for UCC28517DWR
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ECAD model for ML4824CS2X
ON Semiconductor
IC PFC CTLR/PRECONVERTER 8-SOIC
Lowest to $0.3412
ECAD model for NCP1608BDR2G
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC / Power Factor Correction and PWM Controller 0.7mA 81kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for ML4824IS1X
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
ON Semiconductor
IC PFC CCM 133KHZ 8-SOIC
Need more? Email Us
ECAD model for NCP1654BD

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention