EN
  • EN
  • DE

ERA-S33J152V

Part No ERA-S33J152V
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 1.5K OHM 5% 1/10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 1.5 kOhms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P1.5KCDTR-NDR, P1.5KCDDKR-NDR, P1.5KCDCT-NDR, ERAS33J152V, P1.5KCDCT, P1.5KCDTR, P1.5KCDDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870872-ERA-S33J152V
Ultra Librarian 3D Model Ultra Librarian ERA-S33J152V CAD Model

Description

The ERA-S33J152V is a surge-resistant chip resistor manufactured by Panasonic. This specialized resistor is designed to protect electronic circuits from voltage surges, such as those caused by electrostatic discharge (ESD) or lightning strikes. It combines the functionality of a standard chip resistor with enhanced surge withstanding capabilities, making it suitable for applications where overvoltage protection is critical.

Applications:

  • Input protection for electronic devices
  • Surge protection in power supplies
  • ESD protection for communication lines
  • Overvoltage protection in automotive electronics
  • Lighting surge protection in outdoor equipment

Features:

  • Surge-resistant design
  • High reliability
  • Surface mount technology (SMT)
  • Compact size (typically 1206 or 0805, verify based on the datasheet)
  • RoHS compliant
  • Resistance value: 1.5 kΩ (152 = 15 x 10^2)

Benefits:

  • Protects sensitive electronic components from damage due to voltage surges
  • Improves the reliability and lifespan of electronic devices
  • Reduces the risk of field failures
  • Simplifies circuit design by integrating surge protection into a single component
  • Environmentally friendly due to RoHS compliance

Additional Details:

The ERA-S33J152V has a resistance value of 1.5 kΩ (kiloohms). The '152' marking indicates the resistance value: 15 x 10^2 ohms. This surge resistor's key characteristic is its ability to withstand high surge voltages and currents without significant change in resistance or damage. Its surge withstanding capability is usually specified in terms of the maximum surge voltage and current it can handle, as well as the number of surge pulses it can withstand. The power rating for the ERA-S33J152V is typically 0.25W or 0.5W, depending on the size and series. The tolerance is usually ±5%, but the datasheet should be consulted for exact specifications. Proper PCB layout and soldering techniques are important for optimal surge protection performance. Care should also be taken to ensure that the surge resistor is properly connected to the circuit ground to effectively shunt surge currents away from sensitive components. It operates from -55°C to +155°C typically. TCR is normally ±100 ppm/°C or ±200 ppm/°C.

You May Also Be Interested in

Ohmite
1KCAPACITOR MOUNT 5%
Need more? Email Us
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W / 100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch
Need more? Email Us
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Need more? Email Us
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
TA-I
10mΩ ±1% 500mW
Lowest to $0.0466
TE Connectivity
Need more? Email Us
Panasonic
RES TEMP SENS 150 OHM 5% 1/10W / 150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Need more? Email Us
Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess