EN
  • EN
  • DE

WSBM8518L1000JK

Part No WSBM8518L1000JK
Manufacturer Vishay
Catalog Specialized Resistors
Description RESISTOR SHUNT 100 UOHM 5% 36W / 100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Specialized Resistors
Mfr Vishay Dale
Series Power Metal Strip®
Package Bulk
Type Shunt, Battery
Composition Metal Element
Resistance 100 µOhms
Tolerance ±5%
Power (Watts) 36W
Temperature Coefficient ±175ppm/°C
Temperature Range - Operating -65°C ~ 170°C
Mounting Type Shunt Fixture, 60mm Pitch
Other Names 541-1906
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.29.0000
Win Source Part Number 1236277-WSBM8518L1000JK
Ultra Librarian 3D Model Ultra Librarian WSBM8518L1000JK CAD Model

Description

This electronic component is a shunt, battery type resistor from the Power Metal Strip series, manufactured by Vishay Dale.

  • Package: Bulk
  • Tolerance: ±5%
  • Temperature Coefficient: ±175ppm/°C
  • Power (Watts): 36W
  • Resistance: 100 μOhms
  • Mounting: Shunt fixture with a 60mm pitch

You May Also Be Interested in

Vishay
RES SHUNT 0.00025 OHM 5% 3W
Need more? Email Us
Vishay
RES SHUNT 0.0005 OHM 5% 3W
Need more? Email Us
Vishay
DC-18GHZ 20W 50OHM BEO CHIP TERM
Need more? Email Us
TA-I
10mΩ ±1% 500mW
Lowest to $0.0466
Ohmite
RES CAP BLEEDER 40K OHM 5% 13W
Need more? Email Us
Prosperity Dielectrics
15mΩ ±1% 2W
Lowest to $0.0481
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Lowest to $41.3306
Bourns Inc.
SHUNTMETRIC 8536 L025 5% 36W TC5 / 25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Need more? Email Us
TA-I
680mΩ ±1% 500mW
Lowest to $0.0130

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess