EN
  • EN
  • DE

BAS-M-R00005-EU-5.0

Part No BAS-M-R00005-EU-5.0
Manufacturer Isabellen
Catalog Specialized Resistors
Description RESISTOR - BUS BAR SHUNT, 0.0000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308227-BAS-M-R00005-EU-5.0
Package Tube
Product Status Active
Manufacturer Isabellenhuette USA
Category Resistors>Specialized Resistors
Packaging Tube
Part Status Active
Ultra Librarian 3D Model Ultra Librarian BAS-M-R00005-EU-5.0 CAD Model

Description

Features
▪ Up to 36 W permanent power
▪ Continuous current load up to 350 A (0.1 mOhm)
▪ High pulse power rating
▪ Max. fastening torque 10 Nm
▪ Shunt available with tinned or untinned terminals
▪ Further versions with various dimensions upon request
▪ AEC-Q200 qualified (automotive version "A") 

You May Also Be Interested in

Panasonic
RES TEMP SENS 1K OHM 5% 1/16W
Lowest to $0.1640
Panasonic
RES TEMP SENS 39 OHM 5% 1/10W
Lowest to $0.1305
Panasonic
RES TEMP SENS 5.6K OHM 5% 1/16W
Lowest to $0.2683
Panasonic
RES TEMP SENS 27 OHM 5% 1/16W / 27 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Lowest to $0.0658
Panasonic
RES TEMP SENS 220 OHM 5% 1/16W
Lowest to $0.2335
Panasonic
RES TEMP SENS 1K OHM 5% 1/10W
Need more? Email Us
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W / 100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch
Need more? Email Us
Panasonic
RES TEMP SENS 1.5K OHM 5% 1/10W
Lowest to $1.8907
Panasonic
RES TEMP SENS 12 OHM 5% 1/16W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess