EN
  • EN
  • DE
  • IT

ERA-S39J151V

Part No ERA-S39J151V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES TEMP SENS 150 OHM 5% 1/10W  /  150 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 3900ppm/°C Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Specialized Resistors
Mfr Panasonic Electronic Components
Series ERAS
Package Tape & Reel
Product Status Obsolete
Type Temperature Sensitive
Applications Temperature Correction Circuits
Composition Metal Film
Resistance 150 Ohms
Tolerance ±5%
Power (Watts) 0.1W, 1/10W
Temperature Coefficient 3900ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Base Product Number ERA-S39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names P150CEDKR,ERAS39J151V,P150CECT-NDR,P150CETR,P150CETR-NDR,P150CECT,P150CEDKR-NDR
Standard Package 5,000
Win Source Part Number 1057616-ERA-S39J151V
Ultra Librarian 3D Model Ultra Librarian ERA-S39J151V CAD Model

Description

The ERA-S39J151V is a precision metal film resistor manufactured by Panasonic. It is designed for applications requiring high stability and reliability under various environmental conditions. This resistor offers tight tolerance and low temperature coefficient, making it suitable for precision circuits.

Applications

  • Precision analog circuits
  • Test and measurement equipment
  • Medical devices
  • Automotive electronics
  • Industrial control systems

Features

  • High stability
  • Tight tolerance
  • Low temperature coefficient of resistance (TCR)
  • Metal film construction
  • RoHS compliant

Benefits

  • Accurate and reliable performance in precision circuits
  • Minimal resistance drift over temperature
  • Long-term stability
  • Suitable for harsh environments
  • Environmentally friendly

Additional Details

The ERA-S39J151V resistor features a metal film construction that provides excellent stability and reliability. Its tight tolerance ensures accurate resistance values, while its low temperature coefficient minimizes resistance drift over temperature. The resistor is RoHS compliant, making it environmentally friendly. It is commonly used in applications where precise and stable resistance is critical, such as analog circuits, test equipment, and medical devices. The ERA-S39J151V is designed to withstand harsh environmental conditions, making it suitable for automotive and industrial applications. Its long-term stability ensures consistent performance over time. The ERA-S39J151V is a reliable choice for demanding applications requiring precision resistance.

You May Also Be Interested in

Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess