EN
  • EN
  • DE

F3SJ-A0820P30

Part No F3SJ-A0820P30
Manufacturer Omron
Catalog Controllers - Machine Safety
Description LIGHT CURTAIN HAND/ARM 30MM  /  Light Curtain 30mm Hand/Arm Blanking, Muting Function
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Machine Safety - Light Curtains
Mfr Omron Automation and Safety
Series F3SJ-A
Package Bulk
Product Status Obsolete
Protection Hand/Arm
Detection Capability 30mm
Protective Height 820mm
Number of Beams 33
Beam Pitch 25mm
Operating Range 0.2m ~ 9.0m
Features Blanking, Muting Function
Ingress Protection IP65 - Dust Tight, Water Resistant
Temperature Range - Operating -10°C ~ 55°C
Voltage - Supply 24VDC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names F3SJA0820P30
Standard Package 1
Win Source Part Number 1006296-F3SJ-A0820P30
Ultra Librarian 3D Model Ultra Librarian F3SJ-A0820P30 CAD Model

Description

The F3SJ-A0820P30 is a light curtain from Omron Automation and Safety.

  • Protective Height: 820mm
  • Detection Capability: 30mm
  • Functions: Blanking and muting functions
  • Application: Suitable for use in industrial automation and machine safety applications
  • Ingress Protection: IP65, making it dust tight and water resistant
  • RoHS Compliant: Yes
  • Popularity: Low popularity in the market
  • Status: Obsolete product
  • Supply and Demand Status: Balanced
  • Threat of Fake Products: 81% threat of fake products in the open market.

You May Also Be Interested in

Banner Engineering Corporation
LIGHT CURTAIN ARM/FOOT 40MM / Light Curtain 40mm Arm/Foot
Lowest to $4,071.0670
Banner Engineering Corporation
SLSE30-1800Q8 EZ-SCREEN EMITTER; / Light Curtain 30mm Hand/Arm Transmitter Only
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Lowest to $2,443.9155
Banner Engineering Corporation
LIGHT CURTAIN FINGER/HAND 23MM / Light Curtain 23mm Finger/Hand Blanking
Lowest to $2,190.0378
Omron
CONTROL SAFETY INTERLCK 100/220V / Machine Safety Controller Magnetic Interlock 100/220VAC, 24VAC/DC Supply DIN Rail
Need more? Email Us
Banner Engineering Corporation
LIGHT CURTAIN 500MM / Light Curtain Muting Function
Lowest to $1,128.1270
Omron
Machine Safety Controller Single Beam 24VDC Supply DIN Rail
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Schneider Electric
MODULE XPSABV - STOP AND SWITCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess