EN
  • EN
  • DE

IXGH15N120C

Part No IXGH15N120C
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT Lightspeed Series | IGBT 1200V 30A 150W TO247AD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 30A
Current - Collector Pulsed (Icm) 60A
Vce(on) (Maximum) at Vge, Ic 3.8V at 15V, 15A
Maximum Power 150W
Switching Energy 1.05mJ (off)
Input Type Standard
Gate Charge 69nC
Td (on/off) at 25°C 25ns/150ns
Test Condition 960V, 15A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247AD (IXGH)
Family Part Number IXG*15N120
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1191167-IXGH15N120C
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial, Motor Drive & Control, Alternative Energy, Power Management
Ultra Librarian 3D Model Ultra Librarian IXGH15N120C CAD Model

Description

The IXYS IXGH15N120C is an IGBT designed for use in various applications such as industrial, motor drive & control, alternative energy, and power management.

  • Collector-Emitter Voltage Breakdown: 1200V
  • Collector Current: 30A
  • Maximum Power Dissipation: 150W
  • Gate Charge: 69nC
  • Packaging: Through-hole
  • Available In: Tube packaging
  • Switching Energy (Off): 1.05mJ
  • Reverse Recovery Time: 70ns
  • Status: Currently obsolete in the market

You May Also Be Interested in

Infineon Technologies
IGBT Modules RoHS
Lowest to $892.5374
Infineon Technologies
100W 20A 1.2kV Single IGBTs RoHS
Lowest to $83.5821
Infineon Technologies
270W 80A 650V TO-263-3 Single IGBTs RoHS
Lowest to $3.5362
Fuji Electric
170W 25A 1.2kV IGBT Module Through Hole,107.5x45mm Single IGBTs RoHS
Lowest to $53.8433
Silan
235W 100A 650V FS (Field Stop) TO-3P-3 Single IGBTs RoHS
Lowest to $1.1642
Fuji Electric
649W 75A 1.2kV TO-247 Single IGBTs RoHS
Lowest to $4.9478
Fuji Electric
437W 75A 650V TO-247 Single IGBTs RoHS
Lowest to $3.7836
Infineon Technologies
TO-247-3 Single IGBTs RoHS
Lowest to $2.3284
Infineon Technologies
714W 450A 750V FS (Field Stop) IGBT Modules RoHS
Lowest to $145.5224

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0430 $60.4300
24+ $4.9584 $119.0016
37+ $4.8036 $177.7332
50+ $4.6489 $232.4450
65+ $4.4941 $292.1165
87+ $4.0286 $350.4882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess