EN
  • EN
  • DE
  • IT

046557-2145

Part No 046557-2145
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case connector
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 743411-046557-2145
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 046557-2145 CAD Model

Description

The Molex 046557-2145 is a Micro-Fit 3.0 receptacle housing designed for wire-to-wire and wire-to-board connections. This connector housing is part of the Micro-Fit 3.0 series, known for its compact size and high current carrying capabilities. It is engineered to provide a reliable and secure connection in a variety of applications.

Applications

  • Power Supplies: Used for connecting power supply units to various devices.
  • Consumer Electronics: Found in appliances, gaming consoles, and entertainment systems for internal connections.
  • Industrial Automation: Employed in control systems, robotics, and machinery for signal and power transmission.
  • Automotive Electronics: Utilized in vehicle wiring harnesses for connecting various electronic components.
  • Telecommunications Equipment: Used in networking devices and communication systems for reliable connections.

Features

  • Micro-Fit 3.0 Series: Compact design for space-constrained applications.
  • Dual Row: Increases the number of circuits in a small footprint.
  • Positive Locking: Ensures secure mating and prevents accidental disconnections.
  • Polarization: Prevents mismating and ensures correct insertion.
  • Durable Material: Made from high-quality materials for long-lasting performance.

Benefits

  • Space Savings: Compact size allows for use in dense electronic assemblies.
  • Reliable Connection: Positive locking mechanism ensures secure and stable connections.
  • Easy Assembly: Designed for quick and easy wire termination and installation.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Durable Performance: High-quality materials provide long-term reliability and performance.

The 046557-2145 receptacle housing has a 2-row configuration. It supports a 3.0mm pitch, which is a standard in the Micro-Fit 3.0 series. The housing is typically made of a durable thermoplastic material that can withstand high temperatures and harsh environments. It is designed to be used with Micro-Fit 3.0 crimp terminals, which provide a secure and gas-tight connection. This connector is also RoHS compliant, ensuring it meets environmental standards for hazardous substances.

You May Also Be Interested in

Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess