EN
  • EN
  • DE

WSBS8518L1000JT35

Part No WSBS8518L1000JT35
Manufacturer Vishay
Catalog Specialized Resistors
Description RESISTOR SHUNT 100 UOHM 5% 36W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308162-WSBS8518L1000JT35
Manufacturer Vishay Dale
Category Resistors>Specialized Resistors
Packaging  Tray
Part Status Active
Type Shunt, Battery
Composition Metal Element
Resistance (Ohms) 100 µOhms
Tolerance ±5%
Power (Watts) 36W
Temperature Coefficient ±65ppm/°C
Operating Temperature -65°C ~ 170°C
Ultra Librarian 3D Model Ultra Librarian WSBS8518L1000JT35 CAD Model

Description

FEATURES
FEATURES
• High power to resistor size ratio
• Proprietary processing technique produces extremely low resistance values
• Welded terminal to element construction
• Solid metal nickel-chrome alloy resistive element with unique design for low TCR (down to ± 10 ppm/°C)
• Very low inductance (< 5 nH)
• Low thermal EMF (as low as < 1.25 μV/°C)

You May Also Be Interested in

Panasonic
RES TEMP SENS 390 OHM 5% 1/32W
Need more? Email Us
TE Connectivity
Need more? Email Us
Panasonic
RES TEMP SENS 5.6K OHM 5% 1/16W
Lowest to $0.2683
Panasonic
RES TEMP SENS 470 OHM 5% 1/16W
Lowest to $0.2051
Panasonic
RES TEMP SENS 3.9K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 1.5K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 330 OHM 5% 1/10W
Lowest to $0.2169
Panasonic
RES TEMP SENS 560 OHM 5% 1/16W
Need more? Email Us
Bourns Inc.
SHUNTMETRIC 8536 L025 5% 36W TC5 / 25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess