EN
  • EN
  • DE

7-2178711-4

Part No 7-2178711-4
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN 4P FOB P&P VERT RCPT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Micro-MaTch
Packaging Reel package
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 4
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting SMD
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 118.1μin (3.00μm)
Insulation Color Black
Insulation Height 0.209" (5.30mm)
Operating Temperature Range -40°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Features Pick and Place
Applications General Purpose, Telecommunications
Insulation Material Polyamide (PA46), Nylon 4/6, Glass Filled
Contact Material Brass
Contact Finish Thickness - Post 118.1μin (3.00μm)
Win Source Part Number 761805-7-2178711-4
Family Name 2178711
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Poland
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 7-2178711-4 CAD Model

Description

The Micro-MaTch series of connectors offered by TE Connectivity AMP Connectors is a receptacle type with forked contact.

  • Series: Micro-MaTch
  • Connector Type: receptacle
  • Contact Type: forked
  • Positions: four
  • Operating Temperature: -40°C ~ 105°C
  • Features: pick and place
  • Applications: general-purpose and telecommunication
  • Mounting Style: SMD
  • Contact Material: brass
  • Insulation Material: polyamide (PA46), Nylon 4/6, Glass Filled
  • Connection Type: board to board or cable
  • Pitch-Mating: 0.100" (2.54mm)
  • Contact Finish-Mating: tin, 118.1μin (3.00μm)
  • Contact Finish-Post: tin, 118.1μin (3.00μm)
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4569 $50.2590
270+ $0.3749 $101.2230
415+ $0.3632 $150.7280
570+ $0.3515 $200.3550
740+ $0.3398 $251.4520
985+ $0.3046 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess