EN
  • EN
  • DE

SZHBL5006HT1G

Part No SZHBL5006HT1G
Manufacturer ON Semiconductor
Catalog Lighting Protection
Description LIGHT PROTECTOR LED SHUNT 7V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features Lighting Protection LED Shunt 7V Surface Mount
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SZHBL5006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898771-SZHBL5006HT1G
Ultra Librarian 3D Model Ultra Librarian SZHBL5006HT1G CAD Model

Description

The SZHBL5006HT1G is a high-performance Schottky barrier rectifier designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This rectifier is engineered to offer low forward voltage drop, high current capability, and superior switching performance, making it an ideal choice for a wide range of applications.

Key Features

  • High Current Capability: The SZHBL5006HT1G is capable of conducting high levels of current, which is essential for applications requiring efficient power management.
  • Low Forward Voltage Drop: This feature ensures minimal power loss during operation, contributing to the overall efficiency of the electrical system.
  • High Surge Capacity: The device can withstand high surge currents, offering robust protection against sudden spikes in current.
  • High-Temperature Operation: With an operating temperature range that suits high-temperature environments, the SZHBL5006HT1G is versatile for various industrial applications.
  • Lead-Free Finish: In compliance with environmental regulations, this product comes with a lead-free finish, making it an eco-friendly option.

Applications

The SZHBL5006HT1G is designed for use in a variety of applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Battery Charging Systems
  • Automotive Applications
  • Power Factor Correction Circuits
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZHBL5006HT1G is no exception, as it undergoes rigorous testing and quality assurance processes to ensure its performance and reliability. Customers can trust this Schottky barrier rectifier to deliver consistent performance even in demanding conditions.

Environmental Compliance

The SZHBL5006HT1G from ON Semiconductor meets various environmental standards, including RoHS and REACH compliance. This commitment to environmental sustainability ensures that the product is suitable for use in a wide range of markets, including those with strict environmental requirements.

You May Also Be Interested in

Bourns Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.3425
Littelfuse Inc.
LED PROTECTOR 6V BI-DIR DO-214
Lowest to $2.1863
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $0.4083
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT SMD / Lighting Protection LED Shunt Surface Mount
Lowest to $0.5533
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 6V SMD
Lowest to $0.7817
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Need more? Email Us
Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $0.9385
Monolithic Power Systems Inc.
LIGHT PROTECT LED SHUNT 7.5V SMD / Lighting Protection LED Shunt 7.5V Surface Mount
Need more? Email Us
Littelfuse Inc.
LED PROTECTOR 5V BI-DIR SOT-89
Lowest to $2.6900

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess