EN
  • EN
  • DE

TLV4041R2YKAR

Part No TLV4041R2YKAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description PWR MGMT VOLTAGE REFERENCE / Comparator General Purpose Push-Pull 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Series TLV40x1
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Current - Input Bias (Max) 10pA @ 5V
Current - Output (Typ) 50mA @ 5V
Current - Quiescent (Max) 3.5µA
Propagation Delay (Max) 360ns
Hysteresis 20mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 4-XFBGA, DSBGA
Mounting SMD (SMT)
Supplier Device Package 4-DSBGA
Base Product Number TLV4041
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53570-6,296-53570-2,296-53570-1
Standard Package 3,000
Win Source Part Number 969360-TLV4041R2YKAR
Ultra Librarian 3D Model Ultra Librarian TLV4041R2YKAR CAD Model

Description

Introducing the Texas Instruments TLV4041R2YKAR Voltage Detector

The Texas Instruments TLV4041R2YKAR is a precision voltage detector designed to monitor supply voltages and provide a hardware-based monitoring solution for a wide range of applications. This device is specifically engineered to ensure system reliability and to protect against undervoltage conditions that can lead to system malfunction or damage.

Key Features

  • High Accuracy: The TLV4041R2YKAR offers a threshold voltage accuracy of ±1%, providing precise voltage monitoring to ensure reliable operation of your electronic systems.
  • Low Power Consumption: With a quiescent current of just 350 nA, this voltage detector is an excellent choice for battery-powered and low-power applications, helping to extend the life of your product.
  • Adjustable Threshold: The device features an externally adjustable threshold voltage, allowing you to tailor the monitoring to the specific needs of your application.
  • Fast Response Time: The TLV4041R2YKAR reacts quickly to undervoltage events, providing a rapid response to protect your system.
  • Open-Drain Output: The open-drain output configuration enables the TLV4041R2YKAR to be used in a variety of wired-OR and other output interface arrangements, offering flexibility in system design.
  • Wide Operating Voltage Range: This device can monitor supply voltages from 1.6 V to 6.5 V, accommodating a broad spectrum of applications from low-voltage portable devices to higher voltage industrial equipment.

Applications

The TLV4041R2YKAR is suitable for use in a diverse array of products and systems, including:

  • Portable and battery-powered devices
  • Microcontroller reset circuits
  • Power supply monitoring
  • Automotive electronics
  • Industrial equipment
  • Consumer electronics

As part of Texas Instruments' commitment to quality, the TLV4041R2YKAR is designed with the robustness and reliability that the industry has come to expect from a leading semiconductor manufacturer. Whether you are developing a new product or looking to enhance an existing system, the TLV4041R2YKAR offers a dependable voltage monitoring solution that can help you achieve a higher level of system integrity and performance.

With its precise monitoring capabilities and low power consumption, the Texas Instruments TLV4041R2YKAR stands out as an essential component for any design where voltage accuracy and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1633 $52.3485
105+ $0.9545 $100.2225
165+ $0.9247 $152.5755
225+ $0.8948 $201.3300
290+ $0.8650 $250.8500
390+ $0.7755 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess