EN
  • EN
  • DE

LSP0600BJR-S

Part No LSP0600BJR-S
Manufacturer Bourns Inc.
Catalog Lighting Protection
Description LED SHUNT PROTECTOR 6V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Voltage 6V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 1057549-LSP0600BJR-S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LSP0600BJR-S CAD Model

Description

The Bourns Inc. LSP0600BJR-S is an LED shunt circuit protection device.

  • Voltage Clamping: 6V
  • Package: SMB (DO-214AA)
  • Mounting: SMD (SMT)
  • Applications: LED protection
  • Packaging: Reel - TR
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

ON Semiconductor
LIGHT PROTECTOR LED SHUNT 7V SMD
Need more? Email Us
Littelfuse Inc.
LED PROTECTOR 5V BI-DIR SOT-89
Lowest to $2.6900
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Need more? Email Us
Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $0.9385
Bourns Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.3425
Bourns Inc.
LIGHT PROTECT LED SHUNT 13V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT SMD / Lighting Protection LED Shunt Surface Mount
Lowest to $0.5533
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $0.4083
Littelfuse Inc.
LED PROTECTOR 9V BI-DIR DO-214
Lowest to $0.4469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess