EN
  • EN
  • DE

NB6L56MNTXG

Part No NB6L56MNTXG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 2:1 2.5GHZ 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series ECLinPS MAX™
Package Tape & Reel
Product Status Active
Type Fanout Buffer (Distribution), Multiplexer, Data
Number of Circuits 2
Input CML, LVDS, LVPECL
Output LVPECL
Frequency - Max 2.5 GHz
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number NB6L56
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646777-NB6L56MNTXG
Ultra Librarian 3D Model Ultra Librarian NB6L56MNTXG CAD Model

Description

ON Semiconductor NB6L56MNTXG: A High-Performance 2.5V/3.3V Differential Data/Clock D Flip-Flop

The ON Semiconductor NB6L56MNTXG is a versatile and high-speed differential Data/Clock D flip-flop designed to support the demanding requirements of high-speed data communication systems. This device is capable of operating with a supply voltage of either 2.5V or 3.3V, making it suitable for a variety of digital applications.

Constructed with advanced semiconductor technology, the NB6L56MNTXG offers a combination of features that make it an ideal choice for applications requiring precise timing and high data integrity. It is specifically engineered to function as a differential Data and Clock D flip-flop with a clock frequency range up to 6 GHz and data rates up to 6 Gbps.

Key Features

  • High-Speed Performance: With its ability to handle clock frequencies up to 6 GHz and data rates up to 6 Gbps, the NB6L56MNTXG is optimized for high-speed signal processing.
  • Differential Inputs and Outputs: The device features true and complementary outputs, providing the flexibility required for various signaling environments.
  • Power Supply Flexibility: It operates with a single supply voltage of either 2.5V or 3.3V, accommodating different system power schemes.
  • Low Voltage Differential Signaling (LVDS): The NB6L56MNTXG supports LVDS I/O for reduced power consumption and noise immunity.
  • Internal Input Termination Resistors: The inclusion of input termination resistors allows for direct coupling to the transmission line, simplifying PCB design.
  • Functionality: The device can function as a differential Data and Clock D flip-flop or as two independent D flip-flops for added versatility.

Applications

The NB6L56MNTXG is particularly well-suited for use in high-speed communication systems, including:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fiber Channel
  • Backplane interfaces
  • Clock and data distribution networks

With its robust design and high-speed capabilities, the ON Semiconductor NB6L56MNTXG is a reliable and efficient solution for designers looking to enhance the performance of their digital systems with a high-quality, flexible flip-flop component.

You May Also Be Interested in

ON Semiconductor
Translator ECL to TTL 8-CH Unidirectional 28-Pin PLCC Tube / IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $25.6220
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Maxim Integrated
Clock Fanout Buffer 9-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 1:5 TSSOP
Lowest to $6.5223
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3892 $59.2812
27+ $4.4220 $119.3940
41+ $4.2838 $175.6358
56+ $4.1457 $232.1592
73+ $4.0074 $292.5402
97+ $3.5929 $348.5113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess