EN
  • EN
  • DE

PLED18UQ12

Part No PLED18UQ12
Manufacturer Littelfuse Inc.
Catalog Lighting Protection
Description LIGHT PROTECT LED SHUNT 18V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage 18V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting Type Surface Mount
Case / Package 2-TDFN
Supplier Device Package 2-QFN (3x3)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1568909-PLED18UQ12
Ultra Librarian 3D Model Ultra Librarian PLED18UQ12 CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.9231
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC LED SHUNT POWERMITE
Lowest to $0.4503
Littelfuse Inc.
LED PROTECTOR 9V BI-DIR DO-214
Lowest to $0.4469
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Lowest to $0.4837
Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $0.3425
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 3.5V SMD / Lighting Protection LED Shunt 3.5V Surface Mount
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT 6V SMD
Lowest to $1.2207
Bourns Inc.
LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Lowest to $0.3425

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess