EN
  • EN
  • DE

LSP1800AJR-S

Part No LSP1800AJR-S
Manufacturer Bourns Inc.
Catalog Lighting Protection
Description LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Lighting Protection
Mfr Bourns Inc.
Package Tape & Reel
Product Status Active
Voltage 18V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number LSP1800
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.30.8000
California Prop 65 Warning Information
Win Source Part Number 878274-LSP1800AJR-S
Ultra Librarian 3D Model Ultra Librarian LSP1800AJR-S CAD Model

Description

The 878274-LSP1800AJR-S is a lighting protection circuit by Bourns Inc.

  • Function: Lighting Protection
  • For Use With/Related Products: LED Protection
  • Voltage: 18V
  • Packaging: Tape & Reel
  • Mounting Type: Surface Mount
  • Package / Case: DO-214AC (SMA)
  • Product Status: Active

You May Also Be Interested in

Bourns Inc.
LIGHT PROTECT LED SHUNT 13V SMD
Need more? Email Us
Littelfuse Inc.
LED PROTECTOR 9V BI-DIR DO-214
Lowest to $0.4469
Littelfuse Inc.
Electronic Shunt LED Protection Devices / LED PROTECTOR 13V BI-DIR DO-214
Lowest to $0.0502
Bourns Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.3425
ON Semiconductor
LIGHT PROTECTOR LED SHUNT 7V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $0.4083
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 9V SMD
Need more? Email Us
Littelfuse Inc.
LED PROTECTOR 6V BI-DIR DO-214
Lowest to $2.1863

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3425 $58.2250
415+ $0.2811 $116.6565
640+ $0.2723 $174.2720
880+ $0.2635 $231.8800
1,135+ $0.2547 $289.0845
1,520+ $0.2284 $347.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess