EN
  • EN
  • DE

STK6875-L-E

Part No STK6875-L-E
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description ANALOG CIRCUIT, HYBRID, PSFM16 / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number STK6875
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 346048-STK6875-L-E
Ultra Librarian 3D Model Ultra Librarian STK6875-L-E CAD Model

Description

The STK6875-L-E from ON Semiconductor is a cutting-edge power management integrated circuit designed to meet the rigorous demands of modern electronic applications. This highly efficient and versatile component is an ideal solution for a broad range of power supply systems, offering reliability and performance that engineers and designers can trust.

Key Features

  • High Efficiency: The STK6875-L-E is engineered to provide high-efficiency power conversion, which helps in reducing heat dissipation and improving system reliability.
  • Compact Design: Its small form factor enables designers to minimize PCB layout space, making it suitable for space-constrained applications.
  • Robust Performance: Built to withstand tough conditions, this IC maintains its performance over a wide range of temperatures and operating conditions.
  • Integrated Protections: The device includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown to ensure safe operation and extend the lifespan of the end product.

Applications

The versatility of the STK6875-L-E allows it to be used in various applications, including but not limited to:

  • DC/DC converters
  • Power supplies for consumer electronics
  • Industrial control systems
  • LED lighting systems
  • Automotive electronics

Technical Specifications

The STK6875-L-E boasts a comprehensive set of technical specifications that ensure its suitability for high-performance power management tasks:

  • Input Voltage Range: Suitable for a wide variety of supply voltages
  • Switching Frequency: Optimized for efficient operation
  • Output Current: Capable of delivering the required current for demanding applications
  • Package Type: Designed in a user-friendly package for easy integration into various circuit designs

In conclusion, the STK6875-L-E from ON Semiconductor represents a robust and reliable choice for designers looking to enhance power management in their electronic products. With its high efficiency, compact size, and integrated protection features, this IC stands out as a superior component for a multitude of power-related applications.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess