EN
  • EN
  • DE
  • IT

20L15TSTRLPBF

Part No 20L15TSTRLPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 20 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1122963-20L15TSTRLPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20L15TSTRLPBF CAD Model

Description

The 20L15TSTRLPBF is a Schottky Rectifier manufactured by Vishay. This rectifier is designed for high-efficiency rectification in various applications, including switching power supplies, DC-DC converters, and freewheeling diode applications. It features a low forward voltage drop and a high surge current capability.

Applications

  • Switching Power Supplies: Secondary rectification stage.
  • DC-DC Converters: Output rectification and freewheeling diode.
  • Freewheeling Diodes: Protection against inductive kickback.
  • High-Frequency Inverters: Rectification of high-frequency AC signals.
  • Reverse Polarity Protection: Prevention of damage from reversed polarity.

Features

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Withstands large current surges.
  • High-Frequency Operation: Designed for efficient operation in high-frequency circuits.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.
  • Lead-Free Finish: Compliant with lead-free standards.
  • Surface Mount Package: Facilitates automated assembly.

Benefits

  • Increased Efficiency: Low forward voltage drop reduces power dissipation, improving overall efficiency.
  • Enhanced Reliability: High surge current capability protects the device from transient overcurrent conditions.
  • Reduced Heat Dissipation: Low power dissipation results in less heat generation.
  • Environmentally Friendly: RoHS compliance and lead-free finish reduce environmental impact.
  • Simplified Assembly: Surface mount package simplifies assembly processes.

Additional Details

The 20L15TSTRLPBF has a repetitive peak reverse voltage of 150V and a forward current rating of 20A. It is typically packaged in a D2PAK (TO-263) package. Key specifications include a low forward voltage (typically around 0.65V at rated current), low reverse leakage current, and a wide operating temperature range. The D2PAK package provides good thermal performance, allowing for efficient heat dissipation in surface mount applications.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess