EN
  • EN
  • DE

TSC1021BIPT

Part No TSC1021BIPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENS 800KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 0.45 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 7μA
Voltage - Input Offset 1.5mV
Operating Supply Current 300μA
Supply Voltage - Operating 3.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1114587-TSC1021BIPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC1021BIPT CAD Model

Description

STMicroelectronics TSC1021BIPT High-Side Current Sense Amplifier

The TSC1021BIPT is a precision high-side current sense amplifier designed by STMicroelectronics to address the need for accurate current monitoring in a wide range of applications. This device is particularly well-suited for automotive and industrial systems, where reliable current sensing is critical for performance and safety.

The TSC1021BIPT operates by measuring the voltage drop across a shunt resistor placed in the path of the high-side supply of a battery or a power supply line. This approach allows for non-intrusive current measurement, which is essential for maintaining system integrity and performance.

One of the key features of the TSC1021BIPT is its wide input common-mode voltage range, which spans from 2.8V to 30V. This flexibility makes it compatible with a variety of supply voltages, ensuring it can be integrated into numerous circuit designs without the need for additional components or complex voltage level shifting.

The device offers a fixed gain of 60 V/V, providing a high level of amplification for the sensed voltage, which facilitates the detection of small currents with high accuracy. The amplifier's precision is further enhanced by its low input offset voltage, which minimizes error and improves overall system accuracy.

With an operating temperature range of -40°C to +125°C, the TSC1021BIPT is robust enough to withstand harsh environments and continue to perform reliably. This is particularly important in automotive and industrial settings, where temperature extremes are common.

The TSC1021BIPT comes in a compact 8-pin TSSOP package, making it easy to integrate into space-constrained designs. Its small footprint does not compromise its performance or reliability, making it an excellent choice for applications where board space is at a premium.

In summary, the TSC1021BIPT from STMicroelectronics is a high-performance, high-side current sense amplifier that offers accuracy, flexibility, and durability for a wide range of current monitoring applications. Its robust design and ease of integration make it a valuable component for engineers looking to enhance the safety and efficiency of their electronic systems.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess