EN
  • EN
  • DE

LT1037CS8#TRPBF

Part No LT1037CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 60MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 60MHz
Current - Input Bias 15nA
Voltage - Input Offset 20μV
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 127119-LT1037CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1037CS8#TRPBF CAD Model

Description

Linear Technology's LT1037CS8#TRPBF Precision Operational Amplifier

The LT1037CS8#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to offer a perfect balance of speed and precision for a wide range of applications. This op-amp is characterized by its low noise, high speed, and excellent DC performance, making it an ideal choice for professionals in the fields of test equipment, audio, and instrumentation.

Key Features

  • Ultra-Low Noise Performance: With a noise voltage of just 2.5nV/√Hz at 1kHz, the LT1037CS8#TRPBF stands out in applications where noise is a critical parameter. This feature ensures a clear and precise signal amplification, which is crucial for audio and instrumentation systems.
  • High Speed: A slew rate of 50V/µs and a gain bandwidth product of 8MHz contribute to the op-amp's rapid response to input signal changes. This makes the device suitable for fast signal processing applications where timing is essential.
  • Excellent DC Characteristics: The LT1037CS8#TRPBF boasts a low offset voltage of 50µV and low drift with temperature, ensuring stable and consistent performance over a range of operating conditions.
  • Wide Supply Range: It operates with a supply range of ±5V to ±15V, giving designers the flexibility to use the op-amp in various circuit configurations and applications.
  • Durable and Reliable: Housed in an 8-lead SOIC package, the LT1037CS8#TRPBF is built to be robust and reliable, withstanding the demands of challenging environments.

Applications

The versatility of the LT1037CS8#TRPBF makes it an excellent choice for numerous applications, including:

  • High-fidelity audio preamplifiers and mixers
  • Precision data acquisition systems
  • Professional test equipment
  • Active filters and oscillators
  • Thermocouple amplifiers
  • Medical instrumentation

With its combination of low noise, high precision, and speed, the LT1037CS8#TRPBF from Linear Technology is an exceptional op-amp that meets the stringent requirements of advanced electronic systems, delivering superior performance in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP
Lowest to $5.8209
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3243 $60.5402
33+ $3.5482 $117.0906
51+ $3.4373 $175.3023
70+ $3.3264 $232.8480
90+ $3.2155 $289.3950
121+ $2.8829 $348.8309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess